Status: | Unknown |
---|---|
Series: | E36100 Series |
RoHS: | Unknown |
Prices starting from US$820.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$820.46
|
No stock
|
Buy Now |
Power Supply Output Type | Programmable |
---|---|
No. of Outputs | 1 Output, 1Outputs |
Output Voltage Min | 0V |
Output Voltage Max | 20V |
Output Current Min | 0A |
Output Current Max | 2A |
Power Rating | 40W |
Supply Voltage Min | 100VAC |
Supply Voltage Max | 230VAC |
Manufacturer Warranty | 3 Years |
Product Range | E36100 Series |
Plug Type | - |
SVHC | No SVHC (15-Jun-2015) |
Where can I find additional details, specifications and documents for a E36103A?
Additional datasheets, footprints and schematics for E36103A are listed on our Part Details page. You can also find images and similar parts to E36103A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E36103A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E36103A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E36103A fall under?
The E36103A is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to E36103A when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E36103A you can contact the distributor directly for product support, shipping queries etc.
Is the E36103A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E36103A have stock available?
Authorised distributors including Farnell have stock available or on a lead time for E36103A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E36103A often in real-time on the comparison pages.
What if I can't find stock of E36103A?
You can fill out our help required form which you can use to request a quote for E36103A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.