Status: | Unknown |
---|---|
Series: | E2 Series |
RoHS: | Compliant |
No. of Switch Positions | 3 Position |
---|---|
No. of Poles | 2 Pole |
Angle of Throw | 30° |
Contact Current AC Max | 500mA |
Contact Voltage AC Max | 115V |
Product Range | E2 Series |
Illumination | Non Illuminated |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a E2G0203S?
Additional datasheets, footprints and schematics for E2G0203S are listed on our Part Details page. You can also find images and similar parts to E2G0203S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E2G0203S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E2G0203S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E2G0203S fall under?
The E2G0203S is listed under Switches & Relays > Switches > Rotary Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to E2G0203S when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E2G0203S you can contact the distributor directly for product support, shipping queries etc.
Is the E2G0203S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for E2G0203S have stock available?
Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for E2G0203S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E2G0203S often in real-time on the comparison pages.
What if I can't find stock of E2G0203S?
You can fill out our help required form which you can use to request a quote for E2G0203S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.