Status: | Unknown |
---|---|
Series: | ENYA Series |
RoHS: | Unknown |
Product Range | ENYA Series |
---|---|
Timer Functions | Multifunction |
Time Min | 1s |
Time Max | 100h |
No. of Timing Ranges | 7Ranges |
Timer Output | 1 Changeover Relay |
Supply Voltage Max | 240V |
Current Rating Nom | 8A |
Connection / Termination | Screw Terminals |
SVHC | No SVHC (27-Jun-2018) |
Adjustment Type | Screwdriver Slot |
Contact Configuration | SPCO |
Contact Current AC Max | 8A |
Contact Voltage AC Max | 250V |
External Depth | 60mm |
External Length / Height | 87mm |
External Width | 17.5mm |
Nom Input Voltage | 240V |
Relay Mounting | DIN Rail |
Supply Voltage Min | 12V |
SPDT 7 function timer, 50ms-100h | RS |
Tele Time Lag Relay E1ZM 100h 250V 1CO Number of Functions 7 | Distrelec |
Timer, Multifunction, 12-240Vac/Dc | Newark Electronics |
Where can I find additional details, specifications and documents for a E1ZM10 12-240VAC/DC?
Additional datasheets, footprints and schematics for E1ZM10 12-240VAC/DC are listed on our Part Details page. You can also find images and similar parts to E1ZM10 12-240VAC/DC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E1ZM10 12-240VAC/DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E1ZM10 12-240VAC/DC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E1ZM10 12-240VAC/DC fall under?
The E1ZM10 12-240VAC/DC is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to E1ZM10 12-240VAC/DC when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E1ZM10 12-240VAC/DC you can contact the distributor directly for product support, shipping queries etc.
Is the E1ZM10 12-240VAC/DC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E1ZM10 12-240VAC/DC have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for E1ZM10 12-240VAC/DC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E1ZM10 12-240VAC/DC often in real-time on the comparison pages.
What if I can't find stock of E1ZM10 12-240VAC/DC?
You can fill out our help required form which you can use to request a quote for E1ZM10 12-240VAC/DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.