Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Button |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect |
Contact Current Max | 25A |
Contact Voltage DC Nom | - |
Micro Switch, Button, Spdt, 25A, 250Vac | Newark Electronics |
MICRO SWITCH, BUTTON, SPDT, 25A, 250VAC | element14 |
Basic / Snap Action Switches SPDT 25A QC TERM | Sager |
Where can I find additional details, specifications and documents for a E14-00A?
Additional datasheets, footprints and schematics for E14-00A are listed on our Part Details page. You can also find images and similar parts to E14-00A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E14-00A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E14-00A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E14-00A fall under?
The E14-00A is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to E14-00A when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E14-00A you can contact the distributor directly for product support, shipping queries etc.
Is the E14-00A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E14-00A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for E14-00A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E14-00A often in real-time on the comparison pages.
What if I can't find stock of E14-00A?
You can fill out our help required form which you can use to request a quote for E14-00A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.