Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Straight Lever |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect |
Contact Current Max | 25A |
Contact Voltage DC Nom | 48VDC |
SNAP ACTION SWITCH, SPDT, 25A, 125V | element14 |
Snap Action Switch, Spdt, 25A, 125V | Newark Electronics |
Basic / Snap Action Switches SPDT 25A QC TERM | Sager |
Where can I find additional details, specifications and documents for a E14-00H?
Additional datasheets, footprints and schematics for E14-00H are listed on our Part Details page. You can also find images and similar parts to E14-00H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E14-00H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E14-00H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E14-00H fall under?
The E14-00H is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to E14-00H when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E14-00H you can contact the distributor directly for product support, shipping queries etc.
Is the E14-00H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E14-00H have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Sager have stock available or on a lead time for E14-00H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E14-00H often in real-time on the comparison pages.
What if I can't find stock of E14-00H?
You can fill out our help required form which you can use to request a quote for E14-00H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.