E13-00E Switches, Relays & Solenoids by ZF Electronics

SWITCH PUSHBUTTON SPDT 15A 250VAC QUICK CONNECT

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.25

Distributor Stock
Logo for RS
RS
from US$3.89
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.72
629
in stock
Buy Now
Logo for element14
element14
from US$3.44
629
in stock
Buy Now
Logo for Farnell
Farnell
from US$4.33
629
in stock
Buy Now
Logo for Boersig
Boersig
-
10
in stock
Buy Now
Logo for Sager
Sager
from US$2.25
-
Buy Now

Specifications

Switch Operation Snap Action
Contact Configuration SPDT
Contact Voltage AC Nom 250V
Contact Voltage DC Nom 48V
Contact Current Max 15A
Switch Terminals Quick Connect

Alternative Descriptions

Switch, Pushbutton, Spdt, 15A, 250Vac, Quick Connect | Newark Electronics
SWITCH, PUSHBUTTON, SPDT, 15A, 250VAC, QUICK CONNECT | element14
Microswitch,SPDT,button,15A | RS
Basic / Snap Action Switches SPDT 15A QC TERM | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a E13-00E?

Additional datasheets, footprints and schematics for E13-00E are listed on our Part Details page. You can also find images and similar parts to E13-00E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for E13-00E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E13-00E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does E13-00E fall under?

The E13-00E is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to E13-00E when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the E13-00E you can contact the distributor directly for product support, shipping queries etc.

Is the E13-00E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for E13-00E have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Boersig and RS have stock available or on a lead time for E13-00E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for E13-00E often in real-time on the comparison pages.

What if I can't find stock of E13-00E?

You can fill out our help required form which you can use to request a quote for E13-00E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay