Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$27.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$53.69
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$34.21
|
84
in stock
|
Buy Now | |
element14
from US$39.64
|
84
in stock
|
Buy Now | |
Farnell
from US$36.33
|
84
in stock
|
Buy Now | |
RS Americas
from US$45.08
|
4
in stock
|
Buy Now | |
Avnet America
from US$27.76
|
-
|
Buy Now | |
Sager
from US$31.86
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Microswitch Type | Standard |
---|---|
Microswitch Actuator | Short Hinge Roller Lever |
Contact Configuration | DPDT |
Switch Terminals | Screw |
Contact Current Max | 10A |
Contact Voltage DC Nom | 250VDC |
Microswitch, Short Hinge, Dpdt, 250V, 10A | Newark Electronics |
MICROSWITCH, SHORT HINGE, DPDT, 250V, 10A | element14 |
Basic switch, short hinge roller lever, | RS |
BASIC SWITCH | Omron Automation DZ-10GW22-1B | RS Americas |
BASIC SWITCH | Avnet America |
Basic / Snap Action Switches BASIC SWITCH | Sager |
Where can I find additional details, specifications and documents for a DZ-10GW22-1B?
Additional datasheets, footprints and schematics for DZ-10GW22-1B are listed on our Part Details page. You can also find images and similar parts to DZ-10GW22-1B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DZ-10GW22-1B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DZ-10GW22-1B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DZ-10GW22-1B fall under?
The DZ-10GW22-1B is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DZ-10GW22-1B when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DZ-10GW22-1B you can contact the distributor directly for product support, shipping queries etc.
Is the DZ-10GW22-1B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DZ-10GW22-1B have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for DZ-10GW22-1B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DZ-10GW22-1B often in real-time on the comparison pages.
What if I can't find stock of DZ-10GW22-1B?
You can fill out our help required form which you can use to request a quote for DZ-10GW22-1B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.