Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$24.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$35.32
|
24
in stock
|
Buy Now | |
Newark Electronics
from US$32.50
|
24
in stock
|
Buy Now | |
element14
from US$34.34
|
24
in stock
|
Buy Now | |
RS Americas
from US$31.98
|
3
in stock
|
Buy Now | |
Avnet America
from US$24.21
|
-
|
Buy Now | |
Sager
from US$27.78
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Microswitch Type | Standard |
---|---|
Microswitch Actuator | Hinge Roller Lever |
Contact Configuration | DPDT |
Switch Terminals | Screw |
Contact Current Max | 10A |
Contact Voltage DC Nom | 250VDC |
Product Range | - |
Microswitch, Hinge, Dpdt, 250V, 10A | Newark Electronics |
MICROSWITCH, HINGE, DPDT, 250V, 10A | element14 |
Basic Switch | Omron Automation DZ-10GW2-1B | RS Americas |
BASIC SWITCH | Avnet America |
Basic / Snap Action Switches DPDT 10A Short hinge rllr lev | Sager |
Where can I find additional details, specifications and documents for a DZ-10GW2-1B?
Additional datasheets, footprints and schematics for DZ-10GW2-1B are listed on our Part Details page. You can also find images and similar parts to DZ-10GW2-1B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DZ-10GW2-1B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DZ-10GW2-1B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DZ-10GW2-1B fall under?
The DZ-10GW2-1B is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DZ-10GW2-1B when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DZ-10GW2-1B you can contact the distributor directly for product support, shipping queries etc.
Is the DZ-10GW2-1B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DZ-10GW2-1B have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet America have stock available or on a lead time for DZ-10GW2-1B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DZ-10GW2-1B often in real-time on the comparison pages.
What if I can't find stock of DZ-10GW2-1B?
You can fill out our help required form which you can use to request a quote for DZ-10GW2-1B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.