DWR-5/2.65-3.3/3-D24-C Batteries & Power Supplies by Murata

DC-DC CONVERTER ISO POL 2 O/P 15W 5V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

DC / DC Converter Output Type Fixed
No. of Outputs 2 Output
Input Voltage DC Min 18V
Input Voltage DC Max 36V
Output Power Max 15W
Output Voltage - Output 1 5V
Width 25.4mm

Alternative Descriptions

Dc-Dc Converter, Iso Pol, 2 O/P, 15W, 5V, 3.3V | Newark Electronics
Module DC-DC 2-OUT 5V/3.3V 2.65A/3A 15W 9-Pin Case C-34 | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DWR-5/2.65-3.3/3-D24-C?

Additional datasheets, footprints and schematics for DWR-5/2.65-3.3/3-D24-C are listed on our Part Details page. You can also find images and similar parts to DWR-5/2.65-3.3/3-D24-C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DWR-5/2.65-3.3/3-D24-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DWR-5/2.65-3.3/3-D24-C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DWR-5/2.65-3.3/3-D24-C fall under?

The DWR-5/2.65-3.3/3-D24-C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to DWR-5/2.65-3.3/3-D24-C when available in the Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DWR-5/2.65-3.3/3-D24-C you can contact the distributor directly for product support, shipping queries etc.

Is the DWR-5/2.65-3.3/3-D24-C RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DWR-5/2.65-3.3/3-D24-C have stock available?

Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for DWR-5/2.65-3.3/3-D24-C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DWR-5/2.65-3.3/3-D24-C often in real-time on the comparison pages.

What if I can't find stock of DWR-5/2.65-3.3/3-D24-C?

You can fill out our help required form which you can use to request a quote for DWR-5/2.65-3.3/3-D24-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay