Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 428.4W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 35A |
RoHS Compliant | Yes |
Isolated DC/DC Converters - Through Hole DC/DC TH, Quarter-brick, 36-75Vin, 12Vout, 420W, Positive Logic, Without Digital Interface, Baseplate, Load Sharing, RoHS 6 | Sager |
Dc/Dc Converter, 428.4W, 12V, 35A | Newark Electronics |
Module DC-DC 1-OUT 12V 35A 420W 15-Pin Quarter-Brick Tray | Avnet Abacus |
Where can I find additional details, specifications and documents for a DVQ0135V2PBSC?
Additional datasheets, footprints and schematics for DVQ0135V2PBSC are listed on our Part Details page. You can also find images and similar parts to DVQ0135V2PBSC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DVQ0135V2PBSC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DVQ0135V2PBSC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DVQ0135V2PBSC fall under?
The DVQ0135V2PBSC is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to DVQ0135V2PBSC when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DVQ0135V2PBSC you can contact the distributor directly for product support, shipping queries etc.
Is the DVQ0135V2PBSC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DVQ0135V2PBSC have stock available?
Authorised distributors including Sager, Newark Electronics and Avnet Abacus have stock available or on a lead time for DVQ0135V2PBSC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DVQ0135V2PBSC often in real-time on the comparison pages.
What if I can't find stock of DVQ0135V2PBSC?
You can fill out our help required form which you can use to request a quote for DVQ0135V2PBSC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.