Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 428.4W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 35A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Isolated DC/DC Converters - Through Hole DC/DC TH, Quarter-brick, 36-75Vin, 12Vout, 420W, Negative Logic, Without Digital Interface, Baseplate, Load Sharing,RoHS 6 | Sager |
Dc/Dc Converter, 428.4W, 12V, 35A | Newark Electronics |
Module DC-DC 1-OUT 12V 35A 420W 15-Pin Quarter-Brick Tray | Avnet Abacus |
Where can I find additional details, specifications and documents for a DVQ0135V2NBSC?
Additional datasheets, footprints and schematics for DVQ0135V2NBSC are listed on our Part Details page. You can also find images and similar parts to DVQ0135V2NBSC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DVQ0135V2NBSC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DVQ0135V2NBSC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DVQ0135V2NBSC fall under?
The DVQ0135V2NBSC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to DVQ0135V2NBSC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DVQ0135V2NBSC you can contact the distributor directly for product support, shipping queries etc.
Is the DVQ0135V2NBSC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DVQ0135V2NBSC have stock available?
Authorised distributors including Sager, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for DVQ0135V2NBSC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DVQ0135V2NBSC often in real-time on the comparison pages.
What if I can't find stock of DVQ0135V2NBSC?
You can fill out our help required form which you can use to request a quote for DVQ0135V2NBSC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.