Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$76.14
DC / DC Converter Output Type | Fixed Adjustable |
---|---|
No. of Outputs | 1 Output |
Input Voltage DC Min | 36V |
Input Voltage DC Max | 75V |
Output Power Max | 428.4W |
Output Voltage - Output 1 | 12V |
Width | 36.83mm |
DC/DC Converters 420W 48V-12V 35A | RS |
Dc-Dc Converter, 12V, 35A Rohs Compliant: Yes |Murata Power Solutions DVQ0135V2NBC | Newark Electronics |
DC-DC CONVERTER, 12V, 35A | element14 |
Module DC-DC 1-OUT 12V 35A 420W 15-Pin Quarter-Brick Tray | Avnet America |
Isolated DC/DC Converters - Through Hole 420W 12V 35A | Sager |
Where can I find additional details, specifications and documents for a DVQ0135V2NBC?
Additional datasheets, footprints and schematics for DVQ0135V2NBC are listed on our Part Details page. You can also find images and similar parts to DVQ0135V2NBC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DVQ0135V2NBC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DVQ0135V2NBC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DVQ0135V2NBC fall under?
The DVQ0135V2NBC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to DVQ0135V2NBC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DVQ0135V2NBC you can contact the distributor directly for product support, shipping queries etc.
Is the DVQ0135V2NBC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DVQ0135V2NBC have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for DVQ0135V2NBC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DVQ0135V2NBC often in real-time on the comparison pages.
What if I can't find stock of DVQ0135V2NBC?
You can fill out our help required form which you can use to request a quote for DVQ0135V2NBC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.