DVE0340V2PBC Power Supplies by Murata

DC-DC CONVERTER, 3.3V, 40A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$58.91

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$65.38
-
Buy Now
Logo for Sager
Sager
from US$58.91
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Power Supply Approvals ITE
No. of Outputs 1 Output
Output Power Max 132W
Output Voltage - Output 1 3.3V
Output Current - Output 1 40A
RoHS Compliant Yes

Alternative Descriptions

DC/DC TH 3.3Vout, 40A, 36-75Vin , RoHS 6 | Future Electronics
Isolated DC/DC Converters - Through Hole 12VOUT 25A 36-75VIN | Sager
Dc-Dc Converter, 3.3V, 40A | Newark Electronics
Module DC-DC 1-OUT 3.3V 40A 132W 16-Pin 1/8-Brick Tray | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DVE0340V2PBC?

Additional datasheets, footprints and schematics for DVE0340V2PBC are listed on our Part Details page. You can also find images and similar parts to DVE0340V2PBC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DVE0340V2PBC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DVE0340V2PBC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DVE0340V2PBC fall under?

The DVE0340V2PBC is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.

Can I view similar or alternative parts?

You can view similar parts to DVE0340V2PBC when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DVE0340V2PBC you can contact the distributor directly for product support, shipping queries etc.

Is the DVE0340V2PBC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DVE0340V2PBC have stock available?

Authorised distributors including Future Electronics, Sager, Newark Electronics and Avnet Abacus have stock available or on a lead time for DVE0340V2PBC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DVE0340V2PBC often in real-time on the comparison pages.

What if I can't find stock of DVE0340V2PBC?

You can fill out our help required form which you can use to request a quote for DVE0340V2PBC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay