Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 132W |
Output Voltage - Output 1 | 3.3V |
Output Current - Output 1 | 40A |
RoHS Compliant | Yes |
DC/DC TH 3.3Vout, 40A, 36-75Vin Positive Logic Pin Length 0.145 | Future Electronics |
Isolated DC/DC Converters - Through Hole 12VOUT 25A 36-75VIN | Sager |
Dc-Dc Converter, 3.3V, 40A | Newark Electronics |
Module DC-DC 1-OUT 3.3V 40A 132W 16-Pin 1/8-Brick Tray | Avnet Abacus |
Where can I find additional details, specifications and documents for a DVE0340V2P2C?
Additional datasheets, footprints and schematics for DVE0340V2P2C are listed on our Part Details page. You can also find images and similar parts to DVE0340V2P2C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DVE0340V2P2C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DVE0340V2P2C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DVE0340V2P2C fall under?
The DVE0340V2P2C is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to DVE0340V2P2C when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DVE0340V2P2C you can contact the distributor directly for product support, shipping queries etc.
Is the DVE0340V2P2C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DVE0340V2P2C have stock available?
Authorised distributors including Future Electronics, Sager, Newark Electronics and Avnet Abacus have stock available or on a lead time for DVE0340V2P2C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DVE0340V2P2C often in real-time on the comparison pages.
What if I can't find stock of DVE0340V2P2C?
You can fill out our help required form which you can use to request a quote for DVE0340V2P2C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.