DTO025CR0220JTE3 Resistors by Vishay Intertechnology

RES 0R022 5% 25W TO-252 THICK FILM

Status: Unknown
Series: DTO25 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.25

Distributor Stock
Logo for Farnell
Farnell
from US$4.75
No stock
Buy Now
Logo for Rutronik
Rutronik
from US$3.25
-
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.30
-
Buy Now
Logo for Avnet America
Avnet America
from US$4.89
-
Buy Now
Logo for element14
element14
from US$4.51
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistor Case Style TO-252 (DPAK)
Resistance 0.022ohm
Product Range DTO25 Series
Voltage Rating 200V
Resistor Element Material Thick Film
Power Rating 25W
Resistance Tolerance ± 5%
Temperature Coefficient ± 150ppm/°C
Automotive Qualification Standard AEC-Q200

Alternative Descriptions

DTO25 0,022R 5% 25W TK150 | Rutronik
Dto 25 C U022 5% Tu50 E3 /Tube |Vishay DTO025CR0220JTE3 | Newark Electronics
SMD Chip Resistor, 22 MOhm, ± 5%, 25 W, Thick Film, Power | Avnet America
RES, 0R022, 5%, 25W, TO-252, THICK FILM | element14
SMD Chip Resistor, 22 MOhm, � 5%, 25 W, Thick Film, Power | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DTO025CR0220JTE3?

Additional datasheets, footprints and schematics for DTO025CR0220JTE3 are listed on our Part Details page. You can also find images and similar parts to DTO025CR0220JTE3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DTO025CR0220JTE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTO025CR0220JTE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DTO025CR0220JTE3 fall under?

The DTO025CR0220JTE3 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to DTO025CR0220JTE3 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DTO025CR0220JTE3 you can contact the distributor directly for product support, shipping queries etc.

Is the DTO025CR0220JTE3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DTO025CR0220JTE3 have stock available?

Authorised distributors including Rutronik, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for DTO025CR0220JTE3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DTO025CR0220JTE3 often in real-time on the comparison pages.

What if I can't find stock of DTO025CR0220JTE3?

You can fill out our help required form which you can use to request a quote for DTO025CR0220JTE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay