Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
DTHD06-1-4S-AS,
ZPF000000000130117 |
Prices starting from US$2.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.66
|
371
in stock
|
Buy Now | |
Newark Electronics
from US$5.71
|
1,977
in stock
|
Buy Now | |
TE Store
from US$2.07
|
1,938
in stock
|
Buy Now | |
element14
from US$6.29
|
1,663
in stock
|
Buy Now | |
Farnell
from US$3.55
|
1,663
in stock
|
Buy Now | |
Rapid Electronics
from US$4.29
|
550
in stock
|
Buy Now | |
Distrelec
from US$5.99
|
550
in stock
|
Buy Now | |
Future Electronics
from US$2.98
|
375
in stock
|
Buy Now | |
TTI Europe
from US$3.16
|
221
in stock
|
Buy Now | |
RS Americas
from US$5.37
|
2
in stock
|
Buy Now | |
Boersig
from US$3.56
|
-
|
Buy Now |
Body Material | Other |
---|---|
Color | Black |
Cable Exit Angle | 180° |
Number of Positions | 1 |
Mating Pin Diameter | .236in, 6mm |
Length | 1.498in, 38.05mm |
Width | 22.23mm, .875in |
Height | 1.076in, 27.33mm |
Nominal Voltage Architecture | 24V, 42V, 12V, 90V, 125V, 240V, 48V, 80V |
Operating Voltage | 250VDC |
Degree of Protection | IP74 |
UL Flammability Rating | UL 94V-0 |
Terminal Position Assurance | No |
Mounting Feature | Without |
Polarized | Yes |
Serviceable | Yes |
Packaging Quantity | 1 |
Packaging Method | Package |
Strain Relief | Add By Accessory |
Connector System | Wire-to-Wire |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Hybrid Connector | No |
Connector Style | Housing for male terminals |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Plug Housing, 1Pos, Thermoplastic | Newark Electronics |
PLG, 1P, BLK, N, SIZE 4 Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 5.72 mm Mating Pin Diameter: .225 in Connector System: Wire-to-Wire Number of Positions: 1 Housing for Female Terminals 5.72 mm .225" Wire-to-Wire | Deutsch Dthd Housing | Part Number: DTHD06-1-4S | Internal Number: DTHD06-1-4S | Alias Number: DTHD06-1-4S-AS | TE Connectivity | TE Store |
CONN HOUSING, PLUG, 1POS, THERMOPLASTIC | element14 |
Automotive Housings PLG 1P BLK N SIZE 4 | Rapid Electronics |
DEUTSCH - TE Connectivity Housing PLG 1P BLK N SIZE 4 | Distrelec |
DTHD Series 1 Position Wire-to-Wire Male Pin Black Automotive Connector | Future Electronics |
DTHD, Plug, single,size 4 contact,socket | RS |
Plug, Black, Diameter 6.6300 - 10.6700 mm, DT Series | TE Connectivity DTHD06-1-4S | RS Americas |
Where can I find additional details, specifications and documents for a DTHD06-1-4S?
Additional datasheets, footprints and schematics for DTHD06-1-4S are listed on our Part Details page. You can also find images and similar parts to DTHD06-1-4S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTHD06-1-4S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTHD06-1-4S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTHD06-1-4S fall under?
The DTHD06-1-4S is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DTHD06-1-4S when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTHD06-1-4S you can contact the distributor directly for product support, shipping queries etc.
Is the DTHD06-1-4S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTHD06-1-4S have stock available?
Authorised distributors including Newark Electronics, TE Store, element14, Farnell and Rapid Electronics have stock available or on a lead time for DTHD06-1-4S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTHD06-1-4S often in real-time on the comparison pages.
What if I can't find stock of DTHD06-1-4S?
You can fill out our help required form which you can use to request a quote for DTHD06-1-4S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.