Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
DTHD04-1-4P-AS,
ZPF000000000130109 |
Prices starting from US$2.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.85
|
440
in stock
|
Buy Now | |
Future Electronics
from US$2.24
|
823
in stock
|
Buy Now | |
RS Americas
from US$5.99
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$5.99
|
-
|
Buy Now | |
element14
from US$6.22
|
-
|
Buy Now | |
Boersig
from US$3.64
|
-
|
Buy Now | |
TE Store
from US$2.26
|
-
|
Buy Now | |
Farnell
from US$6.22
|
-
|
Buy Now |
Body Material | Other |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Positions | 1 |
Mating Pin Diameter | .236in, 6mm |
Width | 1.045in, 26.54mm |
Height | 1.17in, 29.72mm |
Length | 52.53mm, 2.068in |
Nominal Voltage Architecture | 90V, 48V, 24V, 42V, 240V, 125V, 12V, 80V |
Operating Voltage | 250VDC |
UL Flammability Rating | UL 94V-0 |
Degree of Protection | IP69 |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Serviceable | Yes |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector System | Wire-to-Wire |
Connector Style | Housing for female terminals |
Primary Locking Feature | Integrated in Housing |
Strain Relief | Add By Accessory |
Sealable | Yes |
Hybrid Connector | No |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
DTHD Series 1 Position Wire-to-Wire Female Socket Automotive Connector | Future Electronics |
DTHD, Receptacle, single,size 4 contact | RS |
Receptacle, Female, Mounting Type Free Hanging, Polyetherimide, DTHD Series | TE Connectivity DTHD04-1-4P | RS Americas |
Conn Housing, Rcpt, 1Pos, Thermoplastic | Newark Electronics |
CONN HOUSING, RCPT, 1POS, THERMOPLASTIC | element14 |
REC, 1P, BLK, N, SIZE 4 Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 5.72 mm Mating Pin Diameter: .225 in Connector System: Wire-to-Wire Number of Positions: 1 Housing for Male Terminals 5.72 mm .225" Wire-to-Wire | Deutsch Dthd Housing | Part Number: DTHD04-1-4P | Internal Number: DTHD04-1-4P | Alias Number: DTHD04-1-4P-AS | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a DTHD04-1-4P?
Additional datasheets, footprints and schematics for DTHD04-1-4P are listed on our Part Details page. You can also find images and similar parts to DTHD04-1-4P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTHD04-1-4P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTHD04-1-4P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTHD04-1-4P fall under?
The DTHD04-1-4P is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DTHD04-1-4P when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTHD04-1-4P you can contact the distributor directly for product support, shipping queries etc.
Is the DTHD04-1-4P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTHD04-1-4P have stock available?
Authorised distributors including Future Electronics, RS, RS Americas, Newark Electronics and element14 have stock available or on a lead time for DTHD04-1-4P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTHD04-1-4P often in real-time on the comparison pages.
What if I can't find stock of DTHD04-1-4P?
You can fill out our help required form which you can use to request a quote for DTHD04-1-4P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.