Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0419
Standard digital transistor |
Built-In Biasing Resistors |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-723 |
---|---|
JEITA Package | SC-105AA |
Number of terminal | 3 |
Polarity | NPN |
Supply voltage VCC 1[V] | 12 |
Collector current Io (Ic) [A] | 0.5 |
Input resistance R1 1 [kΩ] | 4.7 |
Emitter base Resistance R2 1 [kΩ] | 4.7 |
Power Dissipation (PD)[W] | 0.15 |
Mounting Style | Surface mount |
GI hFE | 115 to |
Output Current [A] | 0.5 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.2x1.2 (t=0.5) |
Data Sheet |
---|
DTD543EM Data Sheet |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
NPN Digital transistor | RS |
Digital Trans, 50V, 0.5A, Sot-723 | Newark Electronics |
Trans Digital BJT NPN 500mA 3-Pin VMT T/R | Avnet America |
DIGITAL TRANS, 50V, 0.5A, SOT-723 | element14 |
Where can I find additional details, specifications and documents for a DTD543EMT2L?
Additional datasheets, footprints and schematics for DTD543EMT2L are listed on our Part Details page. You can also find images and similar parts to DTD543EMT2L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTD543EMT2L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTD543EMT2L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTD543EMT2L fall under?
The DTD543EMT2L is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Pre-Biased / Digital Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to DTD543EMT2L when available in the Pre-Biased / Digital Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTD543EMT2L you can contact the distributor directly for product support, shipping queries etc.
Is the DTD543EMT2L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for DTD543EMT2L have stock available?
Authorised distributors including Chip One Stop, RS, CoreStaff, Newark Electronics and Avnet America have stock available or on a lead time for DTD543EMT2L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTD543EMT2L often in real-time on the comparison pages.
What if I can't find stock of DTD543EMT2L?
You can fill out our help required form which you can use to request a quote for DTD543EMT2L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.