Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0333
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0450
|
1,050
in stock
|
Buy Now | |
CoreStaff
from US$0.05
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
2,165
in stock
|
Buy Now | |
element14
from US$0.07
|
2,165
in stock
|
Buy Now | |
Farnell
from US$0.07
|
2,165
in stock
|
Buy Now | |
Chip One Stop
from US$0.0333
|
1,130
in stock
|
Buy Now | |
Avnet America
from US$0.0346
|
-
|
Buy Now |
Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.(see equivalent circuit) |
The bias resistors consist of thin-film resistors with complete isolation to allow negative |
biasing of the input. They also have the advantage of almost completely eliminating parasitic effects. |
Only the on/off conditions need to be set for operation, making the device desigh easy. |
Package Code | SOT-23 |
---|---|
Number of terminal | 3 |
Polarity | NPN |
Supply voltage VCC 1[V] | 50 |
Collector current Io (Ic) [A] | 0.5 |
Input resistance R1 1[kΩ] | 2.2 |
Emitter base Resistance R2 1[kΩ] | 10 |
Collector-Emitter voltage VCEO1[V] | 50 |
Collector current Io(Ic) [A] | 0.5 |
Power Dissipation (PD)[W] | 0.2 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.4 (t=1.2) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
DTD123YCHZG Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Brt Transistor, Aec-Q101, 50V, 2.2K/10K | Newark Electronics |
BRT TRANSISTOR, AEC-Q101, 50V, 2.2K/10K | element14 |
Digital transistor | RS |
Transistor Digital BJT NPN 500mA 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a DTD123YCHZGT116?
Additional datasheets, footprints and schematics for DTD123YCHZGT116 are listed on our Part Details page. You can also find images and similar parts to DTD123YCHZGT116 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTD123YCHZGT116 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTD123YCHZGT116 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTD123YCHZGT116 fall under?
The DTD123YCHZGT116 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Pre-Biased / Digital Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to DTD123YCHZGT116 when available in the Pre-Biased / Digital Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTD123YCHZGT116 you can contact the distributor directly for product support, shipping queries etc.
Is the DTD123YCHZGT116 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for DTD123YCHZGT116 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for DTD123YCHZGT116.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTD123YCHZGT116 often in real-time on the comparison pages.
What if I can't find stock of DTD123YCHZGT116?
You can fill out our help required form which you can use to request a quote for DTD123YCHZGT116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.