Status: | Unknown |
---|---|
Series: | DTD113E Series |
RoHS: | Unknown |
Digital Transistor Polarity | Single NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 50V |
Continuous Collector Current Ic | 500mA |
Base Input Resistor R1 | 1kohm |
Base-Emitter Resistor R2 | 1kohm |
Resistor Ratio R1 / R2 | 1(Ratio) |
RF Transistor Case | SOT-346 |
No. of Pins | 3 Pin |
Product Range | DTD113E Series |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Digital Trans, 50V, 0.5A, Sot-346 | Newark Electronics |
Transistor Digital BJT NPN 500mA 3-Pin SOT-346 T/R | Avnet America |
DIGITAL TRANS, 50V, 0.5A, SOT-346 | element14 |
Where can I find additional details, specifications and documents for a DTD113EKFRAT146?
Additional datasheets, footprints and schematics for DTD113EKFRAT146 are listed on our Part Details page. You can also find images and similar parts to DTD113EKFRAT146 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTD113EKFRAT146 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTD113EKFRAT146 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTD113EKFRAT146 fall under?
The DTD113EKFRAT146 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to DTD113EKFRAT146 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTD113EKFRAT146 you can contact the distributor directly for product support, shipping queries etc.
Is the DTD113EKFRAT146 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTD113EKFRAT146 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for DTD113EKFRAT146.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTD113EKFRAT146 often in real-time on the comparison pages.
What if I can't find stock of DTD113EKFRAT146?
You can fill out our help required form which you can use to request a quote for DTD113EKFRAT146 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.