Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.06
Standard digital transistor |
Built-In Biasing Resistors |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-323 |
---|---|
JEITA Package | SC-70 |
Number of terminal | 3 |
Polarity | NPN |
Supply voltage VCC 1[V] | 20 |
Collector current Io (Ic) [A] | 0.6 |
Input resistance R1 1 [kΩ] | 10 |
Collector-Emitter voltage VCEO1[V] | 20 |
Collector current Io(Ic) [A] | 0.6 |
Power Dissipation (PD)[W] | 0.2 |
Mounting Style | Surface mount |
GI hFE | 820 to 2700 |
Output Current [A] | 0.6 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2x2.1 (t=1) |
Data Sheet |
---|
DTC614TU Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Digital Trans, 20V, 0.6A, Sot-323 | Newark Electronics |
Trans Digital BJT NPN 20V 600mA 3-Pin UMT T/R | Avnet America |
DIGITAL TRANS, 20V, 0.6A, SOT-323 | element14 |
Where can I find additional details, specifications and documents for a DTC614TUT106?
Additional datasheets, footprints and schematics for DTC614TUT106 are listed on our Part Details page. You can also find images and similar parts to DTC614TUT106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTC614TUT106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTC614TUT106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTC614TUT106 fall under?
The DTC614TUT106 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Pre-Biased / Digital Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to DTC614TUT106 when available in the Pre-Biased / Digital Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTC614TUT106 you can contact the distributor directly for product support, shipping queries etc.
Is the DTC614TUT106 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for DTC614TUT106 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Avnet America and element14 have stock available or on a lead time for DTC614TUT106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTC614TUT106 often in real-time on the comparison pages.
What if I can't find stock of DTC614TUT106?
You can fill out our help required form which you can use to request a quote for DTC614TUT106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.