Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Package Code | SOT-23 |
---|---|
Number of terminal | 3 |
Polarity | NPN |
Supply voltage VCC 1[V] | 50 |
Collector current Io (Ic) [A] | 0.1 |
Input resistance R1 1 [kΩ] | 47 |
Emitter base Resistance R2 1 [kΩ] | 22 |
Power Dissipation (PD)[W] | 0.2 |
Mounting Style | Surface mount |
GI hFE | 56 or more |
Output Current [A] | 0.03 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.4 (t=1.2) |
Data Sheet |
---|
DTC144WCA Data Sheet |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Environmental Data |
---|
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Digital Trans, 50V, 0.1A, Sot-23 | Newark Electronics |
DIGITAL TRANS, 50V, 0.1A, SOT-23 | element14 |
Transistor Digital BJT NPN 100mA 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a DTC144WCAT116?
Additional datasheets, footprints and schematics for DTC144WCAT116 are listed on our Part Details page. You can also find images and similar parts to DTC144WCAT116 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTC144WCAT116 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTC144WCAT116 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTC144WCAT116 fall under?
The DTC144WCAT116 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Pre-Biased / Digital Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to DTC144WCAT116 when available in the Pre-Biased / Digital Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTC144WCAT116 you can contact the distributor directly for product support, shipping queries etc.
Is the DTC144WCAT116 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for DTC144WCAT116 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, CoreStaff and Avnet America have stock available or on a lead time for DTC144WCAT116.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTC144WCAT116 often in real-time on the comparison pages.
What if I can't find stock of DTC144WCAT116?
You can fill out our help required form which you can use to request a quote for DTC144WCAT116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.