Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Digital Transistor Polarity | Single NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 50V |
Continuous Collector Current Ic | 100mA |
Base Input Resistor R1 | 47kohm |
Base-Emitter Resistor R2 | 47kohm |
Resistor Ratio R1 / R2 | 1(Ratio) |
RF Transistor Case | SOT-416FL |
No. of Pins | 3 Pin |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Rf Transistor, Aec-Q101, Npn, 47K/47K | Newark Electronics |
Transistor Digital BJT NPN 100mA 3-Pin SOT-416FL T/R | Avnet America |
RF TRANSISTOR, AEC-Q101, NPN, 47K/47K | element14 |
Where can I find additional details, specifications and documents for a DTC144EEBHZGTL?
Additional datasheets, footprints and schematics for DTC144EEBHZGTL are listed on our Part Details page. You can also find images and similar parts to DTC144EEBHZGTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTC144EEBHZGTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTC144EEBHZGTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTC144EEBHZGTL fall under?
The DTC144EEBHZGTL is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to DTC144EEBHZGTL when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTC144EEBHZGTL you can contact the distributor directly for product support, shipping queries etc.
Is the DTC144EEBHZGTL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTC144EEBHZGTL have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for DTC144EEBHZGTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTC144EEBHZGTL often in real-time on the comparison pages.
What if I can't find stock of DTC144EEBHZGTL?
You can fill out our help required form which you can use to request a quote for DTC144EEBHZGTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.