Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0198
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.05
|
No stock
|
Buy Now | |
Rutronik
from US$0.0356
|
42,000
in stock
|
Buy Now | |
CoreStaff
from US$0.0410
|
12,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0198
|
3,918
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
-
|
Buy Now | |
Future Electronics
from US$0.0412
|
-
|
Buy Now | |
Avnet America
from US$0.0282
|
-
|
Buy Now | |
element14
from US$0.05
|
-
|
Buy Now |
Standard digital transistor |
Built-In Biasing Resistors |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-416 |
---|---|
JEITA Package | SC-75A |
Number of terminal | 3 |
Polarity | NPN |
Supply voltage VCC 1[V] | 50 |
Collector current Io (Ic) [A] | 0.1 |
Input resistance R1 1 [kΩ] | 22 |
Emitter base Resistance R2 1 [kΩ] | 47 |
Power Dissipation (PD)[W] | 0.15 |
Mounting Style | Surface mount |
GI hFE | 68 or more |
Output Current [A] | 0.05 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.6x1.6 (t=0.7) |
Data Sheet |
---|
DTC124XE Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List - Please contact us by filling in the form. |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
NPN DIGI-TRANS.22K/47K EMT3 | Rutronik |
Transistor, Rf, Npn, 50V, 250Mhz, Sot-416-3 | Newark Electronics |
DTC124XE Series 50 V 100 mA Surface Mount NPN Digital Transistor - SC-75A | Future Electronics |
Trans Digital BJT NPN 100mA 3-Pin EMT T/R | Avnet America |
TRANSISTOR | element14 |
Where can I find additional details, specifications and documents for a DTC124XETL?
Additional datasheets, footprints and schematics for DTC124XETL are listed on our Part Details page. You can also find images and similar parts to DTC124XETL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTC124XETL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTC124XETL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTC124XETL fall under?
The DTC124XETL is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Pre-Biased / Digital Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to DTC124XETL when available in the Pre-Biased / Digital Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTC124XETL you can contact the distributor directly for product support, shipping queries etc.
Is the DTC124XETL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for DTC124XETL have stock available?
Authorised distributors including Rutronik, CoreStaff, Chip One Stop, Newark Electronics and Future Electronics have stock available or on a lead time for DTC124XETL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTC124XETL often in real-time on the comparison pages.
What if I can't find stock of DTC124XETL?
You can fill out our help required form which you can use to request a quote for DTC124XETL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.