Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0203
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0438
|
3,050
in stock
|
Buy Now | |
Chip One Stop
from US$0.0203
|
190,849
in stock
|
Buy Now | |
Future Electronics
from US$0.0471
|
123,000
in stock
|
Buy Now | |
CoreStaff
from US$0.0320
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.0486
|
-
|
Buy Now | |
element14
from US$0.07
|
-
|
Buy Now | |
Farnell
from US$0.07
|
-
|
Buy Now |
Standard digital transistor |
Built-In Biasing Resistors |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-416 |
---|---|
JEITA Package | SC-75A |
Number of terminal | 3 |
Polarity | NPN |
Supply voltage VCC 1[V] | 50 |
Collector current Io (Ic) [A] | 0.1 |
Input resistance R1 1 [kΩ] | 2.2 |
Emitter base Resistance R2 1 [kΩ] | 10 |
Power Dissipation (PD)[W] | 0.15 |
Mounting Style | Surface mount |
GI hFE | 33 or more |
Output Current [A] | 0.1 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.6x1.6 (t=0.7) |
Data Sheet |
---|
DTC123YE Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List - Please contact us by filling in the form. |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
DTC123Y Series 50 V 100 mA Surface Mount NPN Digital Transistor - EMT-3 | Future Electronics |
Rohm, Bip, Tr., BRT, DTC123YETL | RS |
Trans Digital BJT NPN 100mA 3-Pin EMT T/R | Avnet America |
TRANSISTOR,NPN,50V,0.1A,SOT-416 | element14 |
Where can I find additional details, specifications and documents for a DTC123YETL?
Additional datasheets, footprints and schematics for DTC123YETL are listed on our Part Details page. You can also find images and similar parts to DTC123YETL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTC123YETL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTC123YETL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTC123YETL fall under?
The DTC123YETL is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Single Bipolar Junction Transistors - BJT.
Can I view similar or alternative parts?
You can view similar parts to DTC123YETL when available in the Single Bipolar Junction Transistors - BJT range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTC123YETL you can contact the distributor directly for product support, shipping queries etc.
Is the DTC123YETL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for DTC123YETL have stock available?
Authorised distributors including Chip One Stop, Future Electronics, RS, CoreStaff and Avnet America have stock available or on a lead time for DTC123YETL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTC123YETL often in real-time on the comparison pages.
What if I can't find stock of DTC123YETL?
You can fill out our help required form which you can use to request a quote for DTC123YETL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.