Status: | Active |
---|---|
Series: | DTC114EM3 |
RoHS: | Compliant |
Prices starting from US$0.0286
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.0375
|
37,744
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
12,412
in stock
|
Buy Now | |
element14
from US$0.05
|
12,412
in stock
|
Buy Now | |
Farnell
from US$0.0375
|
12,412
in stock
|
Buy Now | |
Future Electronics
from US$0.0478
|
-
|
Buy Now | |
Avnet America
from US$0.0419
|
-
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
from US$0.0286
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Simplifies Circuit Design |
Reduces Board Space |
Reduces Component Count |
S and NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These Devices are PbFree, Halogen Free/BFR Free and are RoHS Compliant |
Description | DTC114EM3 |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
IC Continuous (A) | 0.1 |
V(BR)CEO Min (V) | 50 |
hFE Min | 35 |
R1 (kΩ) | 10 |
R2 (kΩ) | 10 |
R1/R2 Typ | 1 |
Vi(off) Max (V) | 0.8 |
Vi(on) Min (V) | 2.5 |
Package Type | SOT-723-3 |
Brt Transistor, 50V, 10K | Newark Electronics |
BRT TRANSISTOR, 50V, 10K | element14 |
DTC114EM3T5G, SS SOT723 BR XSTR NPN | RS |
SS SOT723 BR XSTR NPN | Future Electronics |
Trans Digital BJT NPN 50V 100mA 3-Pin SOT-723 T/R | Avnet America |
DTC114EM3T5G NPN Digital Transistor,100 mA 50V 10 kOhms, Ratio Of 1,3-Pin SOT-723 | ON Semiconductor DTC114EM3T5G | RS Americas |
Where can I find additional details, specifications and documents for a DTC114EM3T5G?
Additional datasheets, footprints and schematics for DTC114EM3T5G are listed on our Part Details page. You can also find images and similar parts to DTC114EM3T5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTC114EM3T5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTC114EM3T5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTC114EM3T5G fall under?
The DTC114EM3T5G is listed under Discrete & Power Modules > Digital Transistors (BRTs).
Can I view similar or alternative parts?
You can view similar parts to DTC114EM3T5G when available in the Digital Transistors (BRTs) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTC114EM3T5G you can contact the distributor directly for product support, shipping queries etc.
Is the DTC114EM3T5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for DTC114EM3T5G have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for DTC114EM3T5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTC114EM3T5G often in real-time on the comparison pages.
What if I can't find stock of DTC114EM3T5G?
You can fill out our help required form which you can use to request a quote for DTC114EM3T5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.