Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0151
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0288
|
5,870
in stock
|
Buy Now | |
Chip One Stop
from US$0.0151
|
172,079
in stock
|
Buy Now | |
CoreStaff
from US$0.0230
|
78,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0277
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
5,870
in stock
|
Buy Now | |
element14
from US$0.0390
|
5,870
in stock
|
Buy Now | |
Avnet America
from US$0.0282
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Standard digital transistor |
Built-In Biasing Resistors |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-323FL |
---|---|
JEITA Package | SC-85 |
Number of terminal | 3 |
Polarity | NPN |
Supply voltage VCC 1[V] | 50 |
Collector current Io (Ic) [A] | 0.1 |
Input resistance R1 1 [kΩ] | 4.7 |
Emitter base Resistance R2 1 [kΩ] | 47 |
Power Dissipation (PD)[W] | 0.2 |
Mounting Style | Surface mount |
GI hFE | 80 to |
Output Current [A] | 0.1 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2x2.1 (t=1.05) |
Data Sheet |
---|
DTC043ZUB Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 250 MHz 200 mW | Future Electronics |
Digital Transistor, 50V, 0.1A | Newark Electronics |
DIGITAL TRANSISTOR, 50V, 0.1A | element14 |
Trans Digital BJT NPN 50V 100mA 3-Pin SOT-323FL T/R | Avnet America |
Where can I find additional details, specifications and documents for a DTC043ZUBTL?
Additional datasheets, footprints and schematics for DTC043ZUBTL are listed on our Part Details page. You can also find images and similar parts to DTC043ZUBTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTC043ZUBTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTC043ZUBTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTC043ZUBTL fall under?
The DTC043ZUBTL is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Pre-Biased / Digital Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to DTC043ZUBTL when available in the Pre-Biased / Digital Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTC043ZUBTL you can contact the distributor directly for product support, shipping queries etc.
Is the DTC043ZUBTL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for DTC043ZUBTL have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for DTC043ZUBTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTC043ZUBTL often in real-time on the comparison pages.
What if I can't find stock of DTC043ZUBTL?
You can fill out our help required form which you can use to request a quote for DTC043ZUBTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.