Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Digital Transistor Polarity | Single PNP |
---|---|
Collector Emitter Voltage V(br)ceo | 50V |
Continuous Collector Current Ic | 100mA |
Base Input Resistor R1 | 47kohm |
Base-Emitter Resistor R2 | 47kohm |
Resistor Ratio R1 / R2 | 1(Ratio) |
RF Transistor Case | SC-75 |
No. of Pins | 3 Pin |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
DTA144 Series 50V 100mA 200mW PNP-Pre Biased Surface Mount SC-75 | Future Electronics |
TRANS, PNP, 50V, 0.1A, SC-75 | element14 |
Where can I find additional details, specifications and documents for a DTA144EET1G?
Additional datasheets, footprints and schematics for DTA144EET1G are listed on our Part Details page. You can also find images and similar parts to DTA144EET1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTA144EET1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTA144EET1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTA144EET1G fall under?
The DTA144EET1G is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to DTA144EET1G when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTA144EET1G you can contact the distributor directly for product support, shipping queries etc.
Is the DTA144EET1G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTA144EET1G have stock available?
Authorised distributors including Chip One Stop, Future Electronics, element14 and Farnell have stock available or on a lead time for DTA144EET1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTA144EET1G often in real-time on the comparison pages.
What if I can't find stock of DTA144EET1G?
You can fill out our help required form which you can use to request a quote for DTA144EET1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.