Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0162
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0162
|
200
in stock
|
Buy Now | |
Chip One Stop
from US$0.0172
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.0350
|
2,940
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0240
|
350
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
-
|
Buy Now | |
Avnet America
from US$0.0256
|
-
|
Buy Now | |
element14
from US$0.0360
|
-
|
Buy Now | |
Schukat Electronic
from US$0.0163
|
-
|
Buy Now | |
Farnell
from US$0.0350
|
-
|
Buy Now |
Built-In Biasing Resistors, R1= 10kΩ, R2= 47kΩ |
Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors (see inner circuit) . |
Only the on/off conditions need to be set for operation, making the circuit design easy. |
Complementary NPN Types: DTC114YCA |
Package Code | SOT-23 |
---|---|
Number of terminal | 3 |
Polarity | PNP |
Supply voltage VCC 1[V] | -50 |
Collector current Io (Ic) [A] | -0.1 |
Input resistance R1 1 [kΩ] | 10 |
Emitter base Resistance R2 1 [kΩ] | 47 |
Collector-Emitter voltage VCEO1[V] | -50 |
Collector current Io(Ic) [A] | -0.1 |
Power Dissipation (PD)[W] | 0.2 |
Mounting Style | Surface mount |
Output Current [A] | -0.07 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.4 (t=1.2) |
Data Sheet |
---|
DTA114YCA Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Transistor: PNP | Transfer Multisort Elektronik |
Dig.Transistor PNP 100mA 10K-47K SOT23 | RS |
Digital Transistor, -50V, -0.1A, Sot-23 | Newark Electronics |
Trans Digital BJT PNP 50V 100mA 3-Pin SOT-23 T/R | Avnet America |
DIGITAL TRANSISTOR, -50V, -0.1A, SOT-23 | element14 |
PNP-Dig. 50V 0,07A 0,2W SOT23 | Schukat Electronic |
Where can I find additional details, specifications and documents for a DTA114YCAT116?
Additional datasheets, footprints and schematics for DTA114YCAT116 are listed on our Part Details page. You can also find images and similar parts to DTA114YCAT116 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTA114YCAT116 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTA114YCAT116 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTA114YCAT116 fall under?
The DTA114YCAT116 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Pre-Biased / Digital Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to DTA114YCAT116 when available in the Pre-Biased / Digital Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTA114YCAT116 you can contact the distributor directly for product support, shipping queries etc.
Is the DTA114YCAT116 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for DTA114YCAT116 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for DTA114YCAT116.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTA114YCAT116 often in real-time on the comparison pages.
What if I can't find stock of DTA114YCAT116?
You can fill out our help required form which you can use to request a quote for DTA114YCAT116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.