Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0240
Standard digital transistor |
Built-In Biasing Resistors |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-323FL |
---|---|
JEITA Package | SC-85 |
Number of terminal | 3 |
Polarity | PNP |
Supply voltage VCC 1[V] | -50 |
Collector current Io (Ic) [A] | -0.1 |
Input resistance R1 1 [kΩ] | 100 |
Collector-Emitter voltage VCEO1[V] | -50 |
Collector current Io(Ic) [A] | -0.1 |
Power Dissipation (PD)[W] | 0.2 |
Mounting Style | Surface mount |
GI hFE | 100 to 600 |
Output Current [A] | 0.1 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2x2.1 (t=1.05) |
Data Sheet |
---|
DTA015TUB Data Sheet |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Digital Trans, -50V, -0.1A, Sot-323Fl | Newark Electronics |
Trans Digital BJT PNP 50V 100mA 3-Pin SOT-323FL T/R | Avnet America |
DIGITAL TRANS, -50V, -0.1A, SOT-323FL | element14 |
Where can I find additional details, specifications and documents for a DTA015TUBTL?
Additional datasheets, footprints and schematics for DTA015TUBTL are listed on our Part Details page. You can also find images and similar parts to DTA015TUBTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTA015TUBTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTA015TUBTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTA015TUBTL fall under?
The DTA015TUBTL is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Pre-Biased / Digital Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to DTA015TUBTL when available in the Pre-Biased / Digital Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTA015TUBTL you can contact the distributor directly for product support, shipping queries etc.
Is the DTA015TUBTL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for DTA015TUBTL have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Avnet America and element14 have stock available or on a lead time for DTA015TUBTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTA015TUBTL often in real-time on the comparison pages.
What if I can't find stock of DTA015TUBTL?
You can fill out our help required form which you can use to request a quote for DTA015TUBTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.