Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Flash Rate Range | 40FPM to 35000FPM |
---|---|
Accuracy % | 0.02% |
Supply Voltage VAC | 230VAC |
Operating Temperature Min | 0°C |
Operating Temperature Max | 40°C |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Contact Configuration | 3PDT |
---|---|
Contact Voltage AC Max | 600V |
Contact Current AC Max | 30A |
Contact Voltage DC Max | 600V |
Contact Current DC Max | 30A |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a DT-361?
Additional datasheets, footprints and schematics for DT-361 are listed on our Part Details page. You can also find images and similar parts to DT-361 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DT-361 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DT-361 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DT-361 fall under?
The DT-361 is listed under Test & Measurement > Environmental & Mechanical Test > Stroboscopes.
Can I view similar or alternative parts?
You can view similar parts to DT-361 when available in the Stroboscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DT-361 you can contact the distributor directly for product support, shipping queries etc.
Is the DT-361 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DT-361 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for DT-361.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DT-361 often in real-time on the comparison pages.
What if I can't find stock of DT-361?
You can fill out our help required form which you can use to request a quote for DT-361 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.