Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Contact Configuration | 3PDT |
---|---|
Contact Voltage AC Max | 240V |
Contact Current AC Max | 30A |
Contact Voltage DC Max | 250V |
Contact Current DC Max | 30A |
RoHS Compliant | Yes |
Safety Switch, Fusible, 3Pdt, 30A/240Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a DT321RB?
Additional datasheets, footprints and schematics for DT321RB are listed on our Part Details page. You can also find images and similar parts to DT321RB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DT321RB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DT321RB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DT321RB fall under?
The DT321RB is listed under Switches & Relays > Switches > Safety Interlock Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to DT321RB when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DT321RB you can contact the distributor directly for product support, shipping queries etc.
Is the DT321RB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DT321RB have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for DT321RB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DT321RB often in real-time on the comparison pages.
What if I can't find stock of DT321RB?
You can fill out our help required form which you can use to request a quote for DT321RB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.