Status: | Unknown |
---|---|
Series: | DT Series |
RoHS: | Unknown |
Microswitch Type | Standard |
---|---|
Microswitch Actuator | Roller Lever |
Contact Configuration | DPDT |
Switch Terminals | Screw |
Contact Current Max | 10A |
Contact Voltage DC Nom | - |
Product Range | DT Series |
Basic Switch, DPDT, 10A, Roller Lever | Honeywell DT-2RV23-A7 | RS Americas |
Switch, Limit | Carlton-Bates |
Basic / Snap Action Switches 10A 1.9 roller levr #4 Screw Term | Sager |
Snap Action Basic Switch | Farnell |
Microswitch, Roller Lever, Dpdt, 10A, 250V | Newark Electronics |
Where can I find additional details, specifications and documents for a DT-2RV23-A7?
Additional datasheets, footprints and schematics for DT-2RV23-A7 are listed on our Part Details page. You can also find images and similar parts to DT-2RV23-A7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DT-2RV23-A7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DT-2RV23-A7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DT-2RV23-A7 fall under?
The DT-2RV23-A7 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DT-2RV23-A7 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DT-2RV23-A7 you can contact the distributor directly for product support, shipping queries etc.
Is the DT-2RV23-A7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DT-2RV23-A7 have stock available?
Authorised distributors including RS Americas, element14, Carlton-Bates, Sager and Farnell have stock available or on a lead time for DT-2RV23-A7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DT-2RV23-A7 often in real-time on the comparison pages.
What if I can't find stock of DT-2RV23-A7?
You can fill out our help required form which you can use to request a quote for DT-2RV23-A7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.