Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Gray |
---|---|
Number of Sections | 2 |
Number of Positions | 2 |
Number of Rows | 1 |
Pin Diameter | .059in, 1.5mm |
Interface Plating | Tin (Sn) |
Length | 30.75mm, 1.211in |
Width | 35.3mm, 1.39in |
Nominal Voltage Architecture | 42V, 24V, 80V, 12V, 48V, 240V, 125V, 90V |
Operating Voltage | 250VDC, 250VAC |
Voltage Rating (Max) | 250VAC, 12VDC |
Centerline (Pitch) | .215in, 5.46mm |
UL Flammability Rating | None |
Degree of Protection | IP68 |
PCB Mount Retention Type | Solder Tail |
Panel Mount Feature | With |
PCB Mount Retention | With |
PCB Mount Alignment | With |
Mounting Orientation | Horizontal/90° |
Mounting Holes | With |
Locking Interface | With |
Packaging Type | Box |
Packaging Quantity | 200 |
Sealable | Yes |
Connector System | Wire-to-Board, Wire-to-Device |
Shielded | No |
Hybrid Header | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 212°F, 176°F, 167°F, 75°C, 85°C, 90°C, 120°C, 125°C, 100°C, 105°C, 149°F, 221°F, 65°C, 70°C, 158°F, 194°F, 257°F, 80°C, 185°F, 230°F, 110°C, 248°F |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Content: 1 pc(s) | Conrad |
DT13, 2 way header | RS |
PCB Header, Vertical, PCB Mount Header, Contacts 2, Gray, Nickel, DT Series | TE Connectivity DT13-2P | RS Americas |
Connector Header 2 Position 5.46mm Solder Right Angle Through Hole Box | Avnet America |
Where can I find additional details, specifications and documents for a DT13-2P?
Additional datasheets, footprints and schematics for DT13-2P are listed on our Part Details page. You can also find images and similar parts to DT13-2P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DT13-2P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DT13-2P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DT13-2P fall under?
The DT13-2P is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to DT13-2P when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DT13-2P you can contact the distributor directly for product support, shipping queries etc.
Is the DT13-2P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DT13-2P have stock available?
Authorised distributors including TTI Europe, Conrad, RS, RS Americas and Boersig have stock available or on a lead time for DT13-2P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DT13-2P often in real-time on the comparison pages.
What if I can't find stock of DT13-2P?
You can fill out our help required form which you can use to request a quote for DT13-2P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.