Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6-1899776-0 |
Prices starting from US$3.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.41
|
440
in stock
|
Buy Now | |
Future Electronics
from US$4.02
|
4,153
in stock
|
Buy Now | |
RS Americas
from US$5.25
|
1,186
in stock
|
Buy Now | |
TTI Europe
from US$4.13
|
882
in stock
|
Buy Now | |
Newark Electronics
from US$6.31
|
719
in stock
|
Buy Now | |
element14
from US$7.50
|
341
in stock
|
Buy Now | |
Farnell
from US$5.87
|
341
in stock
|
Buy Now | |
Rapid Electronics
from US$4.74
|
333
in stock
|
Buy Now | |
Distrelec
from US$4.97
|
333
in stock
|
Buy Now | |
Conrad
from US$10.68
|
9
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,000
in stock
|
Buy Now | |
Boersig
from US$3.51
|
-
|
Buy Now | |
TE Store
from US$4.16
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PA GF |
Color | Gray |
Number of Rows | 3 |
Number of Positions | 3 |
Mating Pin Diameter | 1.5mm, .059in |
Contact Current Rating (Max) | 13A |
Width | 23.85mm, .939in |
Length | 18.71mm, .737in |
Height | 1.229in, 31.22mm |
Operating Voltage | 250VDC |
Centerline (Pitch) | .34in, 8.7mm |
UL Flammability Rating | 20mm Flame Test per Standard UL-94 |
Degree of Protection | IP68 |
Mounting Feature | Without |
Terminal Position Assurance | No |
Polarized | Yes |
Circuit Application | Power & Signal |
Serviceable | Yes |
Packaging Method | Package |
Connector System | Wire-to-Wire |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Sealable | Yes |
Primary Locking Feature | Integrated in Housing |
Strain Relief | Add By Accessory |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
DT Series 3 Position Dual Row Female Socket Free Hanging Plug Housing | Future Electronics |
Plug, Housing for Female Terminals, Contacts 3, Gray, PA GF, DT Series | TE Connectivity DT06-3S-P006 | RS Americas |
Automotive Housing, Plug, 3Pos, 13A | Newark Electronics |
AUTOMOTIVE HOUSING, PLUG, 3POS, 13A | element14 |
Automotive Connectors 3 WAY DT PLUG | Rapid Electronics |
TE Connectivity Deutsch DT 3 Way Gray J1939 Terminating Plug Connector with 120 Ohm Resistor | Distrelec |
Content: 1 pc(s) | Conrad |
Connector Sealed Housing Plug 3Position 10.01mm Crimp Straight Cable Mount box | Avnet Abacus |
PLG, 3P, GRY, 120 OHM RESISTOR Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Connector System: Component-to-Wire Number of Positions: 3 Housing for Female Terminals 1.59 mm .063" Component-to-Wire | Deutsch Dt Plug Connector | Part Number: DT06-3S-P006 | Internal Number: DT06-3S-P006 | Alias Number: 6-1899776-0 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a DT06-3S-P006?
Additional datasheets, footprints and schematics for DT06-3S-P006 are listed on our Part Details page. You can also find images and similar parts to DT06-3S-P006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DT06-3S-P006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DT06-3S-P006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DT06-3S-P006 fall under?
The DT06-3S-P006 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DT06-3S-P006 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DT06-3S-P006 you can contact the distributor directly for product support, shipping queries etc.
Is the DT06-3S-P006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DT06-3S-P006 have stock available?
Authorised distributors including Future Electronics, RS Americas, TTI Europe, Newark Electronics and RS have stock available or on a lead time for DT06-3S-P006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DT06-3S-P006 often in real-time on the comparison pages.
What if I can't find stock of DT06-3S-P006?
You can fill out our help required form which you can use to request a quote for DT06-3S-P006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.