Status: | Unknown |
---|---|
Series: | DSS17 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 17A |
Diode Configuration | Single |
Diode Case Style | ISOPLUS-247 |
No. of Pins | 2Pins |
Forward Voltage VF Max | 3.32V |
Forward Surge Current Ifsm Max | 200A |
Operating Temperature Max | 175°C |
Product Range | DSS17 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
Avalanche Single Pulse Energy Eas | 0.2mJ |
Current If @ Vf | 15A |
Current Ifsm | 200A |
Diode Type | Schottky |
Forward Voltage | 3.32V |
Isolation Voltage | 2.5kV |
Junction Temperature Tj Max | 175°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Reverse Recovery Time trr Max | 45ns |
Reverse Recovery Time trr Typ | 45ns |
Semiconductor Technology | Si |
Termination Type | Through Hole |
Where can I find additional details, specifications and documents for a DSS17-06CR?
Additional datasheets, footprints and schematics for DSS17-06CR are listed on our Part Details page. You can also find images and similar parts to DSS17-06CR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSS17-06CR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSS17-06CR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSS17-06CR fall under?
The DSS17-06CR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to DSS17-06CR when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSS17-06CR you can contact the distributor directly for product support, shipping queries etc.
Is the DSS17-06CR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DSS17-06CR have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for DSS17-06CR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSS17-06CR often in real-time on the comparison pages.
What if I can't find stock of DSS17-06CR?
You can fill out our help required form which you can use to request a quote for DSS17-06CR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.