Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 600W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 50A |
RoHS Compliant | Yes |
Isolated DC/DC Converters - Through Hole 12VOUT@50A 37-75VIN | Sager |
Dc-Dc Converter, 12V, 50A | Newark Electronics |
DOSA Digital PMBus Interface DC to DC Converter 1-OUT 12V 50A 600W Quarter Brick | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a DSQ0150V2NBSC?
Additional datasheets, footprints and schematics for DSQ0150V2NBSC are listed on our Part Details page. You can also find images and similar parts to DSQ0150V2NBSC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSQ0150V2NBSC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSQ0150V2NBSC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSQ0150V2NBSC fall under?
The DSQ0150V2NBSC is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to DSQ0150V2NBSC when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSQ0150V2NBSC you can contact the distributor directly for product support, shipping queries etc.
Is the DSQ0150V2NBSC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DSQ0150V2NBSC have stock available?
Authorised distributors including Sager, Newark Electronics, Avnet America and Richardson RFPD have stock available or on a lead time for DSQ0150V2NBSC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSQ0150V2NBSC often in real-time on the comparison pages.
What if I can't find stock of DSQ0150V2NBSC?
You can fill out our help required form which you can use to request a quote for DSQ0150V2NBSC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.