Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Family | 16-bit DSC |
---|---|
Part Family | dsPIC33EP512MC506 |
Part Prefix | dsPIC |
Architecture | 16 |
Core | 16-bit dsPIC DSC |
MaxSpeed (MHz) | 70 |
CPU Type | 16-bit dsPIC DSC |
CPU Speed (MIPS/DMIPS) | 70 |
Program Memory Type | Flash |
SelfWrite | Yes |
Program Memory Size (KB) | 128 |
Program Memory Size (KWords) | 42 |
Secure Bootloader (CodeGuardâ„¢ Security) | Basic |
RAM (bytes) | 16384 |
Emulated EEPROM in Flash | True |
Direct Memory Access (DMA) Channels | 4 |
Temp. Range Min. | -40 |
Temp. Range Max. | 150 |
Operation Voltage Min.(V) | 3 |
Operation Voltage Max.(V) | 3.6 |
Max I/O Pins | 35 |
Pin Count | 44 |
Brown Out Reset (BOR) | BOR |
Low Voltage Detection (LVD) | None |
Power On Reset (POR) | Yes |
Internal Oscillator | 7.37 MHz, 32 kHz |
Internal Osc better than 1% accuracy | True |
Number of Comparators | 4 |
Comparator max speed (ns) | 19 |
Number of ADCs | 1 |
ADC Channels | 9 |
Diff ADC Inputs | 4 Unipolar Differential Inputs |
Max ADC Sampling Rate (ksps) | 1100 |
Max ADC Resolution (bits) | 12 |
Max ADC Sample/Hold (S/H) | 1 |
Number of DACs | 1 |
Max DAC Resolution (bits) | 4 |
Number of Op Amps | 3 |
CTMU | Yes |
UART | 2 |
SPIâ„¢ | 2 |
I2C | 2 |
Max 16 Bit Digital Timers | 5 |
Max 32 Bit Digital Timers | 2 |
Watch Dog Timers (WDT) | Yes |
Timers | 12 |
Motor Control PWM Channels | 6 |
Standalone Output Compare/ Standard PWM | 4 |
Input Capture | 4 |
Max # PWM outputs (including complementary outputs) | 10 |
Number of PWM Time Bases | 2 |
PWM Max Resolution (bits) | 16 |
PWM Resolution (time ns) | 7 |
Output Compare Channels | 4 |
USB Interface | None |
Number of CAN Modules | 1 |
Type of CAN module | CAN |
CAN Transmit Buffers | 8 |
CAN Receive Buffers | 32 |
LIN | Yes |
IrDA | Yes |
Ethernet | None |
Integrated Wireless Frequency | None |
Wireless Technology | None |
Class B Hardware | True |
CRC | Yes |
Quadrature Encoder Interface (QEI) | 1 |
Peripheral Trigger Generator (PTG) | True |
Peripheral Pin Select (PPS)/Pin Muxing | Yes |
Parallel Port | GPIO |
JTAG | Boundary Scan |
Debug Interface | ICSP |
Keydifferences | CAN, DSP, HS-PWM |
Include in Focus Product Selector Guide | True |
InstructionWord | 24 |
Supported in MPLAB Code Configurator | Yes |
Temperature Range | -40C to +125C |
16 Bit DSC, 128KB Flash, 16KB RAM, 60 MHz, 44 pin, MCPWM, OpAmps, Comparators, P | Microchip Technology Inc. DSPIC33EP128MC504-E/TL | RS Americas |
DSC, 60MHZ, 128KB, VTLA-EP-44 | Farnell |
Dsc, 60Mhz, 128Kb, Vtla-Ep-44 | Newark Electronics |
Where can I find additional details, specifications and documents for a DSPIC33EP128MC504-E/TL?
Additional datasheets, footprints and schematics for DSPIC33EP128MC504-E/TL are listed on our Part Details page. You can also find images and similar parts to DSPIC33EP128MC504-E/TL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSPIC33EP128MC504-E/TL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSPIC33EP128MC504-E/TL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSPIC33EP128MC504-E/TL fall under?
The DSPIC33EP128MC504-E/TL is listed under dsPIC33EP128MC504.
Can I view similar or alternative parts?
You can view similar parts to DSPIC33EP128MC504-E/TL when available in the dsPIC33EP128MC504 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSPIC33EP128MC504-E/TL you can contact the distributor directly for product support, shipping queries etc.
Is the DSPIC33EP128MC504-E/TL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DSPIC33EP128MC504-E/TL have stock available?
Authorised distributors including RS Americas, Farnell and Newark Electronics have stock available or on a lead time for DSPIC33EP128MC504-E/TL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSPIC33EP128MC504-E/TL often in real-time on the comparison pages.
What if I can't find stock of DSPIC33EP128MC504-E/TL?
You can fill out our help required form which you can use to request a quote for DSPIC33EP128MC504-E/TL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.