Status: | Active |
---|---|
Series: | dsPIC33CK128MP202 |
RoHS: | Compliant |
Microchip’s dsPIC33CK family of digital signal controllers (DSCs) features a single 100 MIPS 16-bit dsPIC® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient, quieter in operation and provide extended motor life. They can be used to control BLDC, PMSM, ACIM, SR and stepper motors. These DSCs are also ideal for switched mode power supplies such as AC/DC, DC/DC, UPS and PFC, providing high-precision digital control of Buck, Boost, Fly-Back, Half-Bridge, Full-Bridge, LLC and other power circuits to reach the highest possible energy efficiency. These devices are also ideal for high-performance general-purpose and robust applications.
The dsPIC33CK product family has many features that help simplify functional safety certifications for ASIL-B and ASIL-C focused applications including:
• Functional Safety Manual, FMEDA and Diagnostic Software available under NDA upon request to your local sales office
• Learn more about 16-bit Functional Safety capabilities including hardware, software, and supporting collateral
Operating Conditions |
---|
3.0V to 3.6V, -40ºC to +150ºC, DC to 100 MIPS |
dsPIC33CK DSC Core |
---|
Up to 256 KBytes of Program Flash with ECC and Live Update (dual-partition Flash) |
Up to 24 KBytes of Data SRAM with Memory Built in Self-Test (MBIST) |
Modified Harvard architecture with 16-bit data and 24-bit instructions |
Code efficient (C and Assembly) CPU architecture designed for real-time applications |
16 16-bit working registers |
4 sets of interrupt context saving registers, including ACC and CPU status for fast interrupt handling |
Single-cycle, mixed-sign 32-bit MUL |
Fast 6-cycle hardware 32/16 and 16/16 DIV |
Dual 40-bit fixed point Accumulators (ACC) for DSP operations |
Single-cycle MAC/MPY with dual data fetch and result write-back |
Zero overhead looping support |
High-Speed PWM Module |
---|
8 independent PWM pairs (16 total outputs) with up to 250ps resolution |
Dead-time insertion for rising and falling edges and dead-time compensation support |
Clock chopping for high-frequency operation |
Fault and current limit inputs |
Flexible trigger configuration for ADC triggering |
Advanced Analog Features |
---|
3 12-bit 3.5 MSPS ADC Modules each with 2 dedicated SARs and 1 shared SAR cores (3 S&Hs) |
12, 16, 19, 20 or 24 ADC input channels (depending on package) |
4 digital comparators for reducing CPU overhead |
4 oversampling filers up to 256x for increased resolution (up to 16-bits) |
3 analog comparators (15ns) with dedicated 12-bit DACs with hardware slope compensation |
Up to 3 op amps with internal connection to ADC Module |
Timer/Counters/Output Compare/Input Capture |
---|
10 16-bit timer/counters (up to 4 32-bit) |
14 PWM or Output Compare (OC) outputs |
9 Input Captures (IC) pins or internal connections from the CLC or Comparator Modules |
Peripheral Trigger Generator (PTG) for scheduling complex sequences |
2 Quadrature Encoder Interface (QEI) Modules for optical encoder support |
Communication Interfaces |
---|
3 UARTs (15 Mbps) with automated protocol handling for LIN/J2602, DMX and IrDA® |
3 4-wire SPI/I2S up to 40 MHz with dedicated pins |
3 I2C Modules (up to 1 Mbps) with SMBus support |
2 Single-Edge Nibble Transmission (SENT) Modules for sensor interfacing |
4 DMA channels supporting UART, SPI, ADC, IC, OC and Timer data transfers |
Special Features |
---|
4 Configurable Logic Cell (CLC) Modules with user defined logic gate circuits |
Programmable Pin Select (PPS) for peripheral pin function mapping |
Parallel Master Port (PMP) for external data expansion |
On-chip temperature sensor with direct ADC Module connection |
Clock and Power Management |
---|
On-chip 8 MHz Fast RC (FRC) and 32 kHz Low-Power RC (LPRC) oscillators |
Programmable PLLs with external oscillator clock sources and Reference Clock Output (REFO) |
Fail-Safe Clock Monitor (FSCM) with 8 MHz Back-up Fast RC (BFRC) oscillator |
Low-Power management modes - Sleep, Idle and Doze |
Integrated Power-on Reset (POR) and Brown-Out Reset (BOR) |
Debugger Development Support |
---|
In-Circuit and in application programming and debug support (ICSP) |
On-chip debug trace buffer and run-time watch with 3 complex and 5 simple breakpoints |
IEEE 1149.2 (JTAG) boundary scan support |
Safety Features |
---|
Dead-Man Timer (DMT) safety feature clocked by instruction fetches |
Watch Dog Timer (WDT) |
CodeGuardâ„¢ security for program FLASH |
Programmable Cyclic Redundancy Check (CRC) |
FLASH ECC Fault Injection testing feature |
ICSPâ„¢ write inhibit |
Class B Safety Library, IEC 60730 |
Functional Safety support (ISO26262) |
---|
ASIL-B & ASIL-C focused applications |
FMEDA, Diagnostic Software and Functional Safety manual available under NDA upon request to your sales office |
Functional Safety hardware features |
---|
Multiple redundant clock sources |
I/O Port read-back |
Analog peripherals redundancies |
Windowed Watchdog Timer |
RAM BIST |
Hardware traps |
SFR locks |
Write protection |
Shadow working registers |
Architecture | 16 |
---|---|
MaxSpeed (MHz) | 100 |
CPU Speed (MIPS/DMIPS) | 100 |
Program Memory Size (KB) | 128 |
Multiple Flash Panels | True |
Direct Memory Access (DMA) Channels | 4 |
Temp. Range Min. | -40 |
Temp. Range Max. | 150 |
Operation Voltage Min.(V) | 3 |
Operation Voltage Max.(V) | 3.6 |
Pin Count | 28 |
Low Power | No |
Number of Comparators | 3 |
Number of ADCs | 3 |
ADC Channels | 12 |
Max ADC Resolution (bits) | 12 |
Max ADC Sampling Rate (ksps) | 3500 |
Number of DACs | 3 |
DAC outputs | 1 |
Max DAC Resolution (bits) | 12 |
Hardware RTCC | No |
Motor Control PWM Channels | 8 |
SMPS PWM Channels | 8 |
Number of PWM Time Bases | 13 |
Output Compare Channels | 14 |
USB Interface | None |
Number of CAN Modules | 0 |
Type of CAN module | None |
Crypto Engine | No |
Quadrature Encoder Interface (QEI) | 2 |
Segment LCD | 0 |
LCD/Graphics Interface | No |
Configurable Logic Cell Modules (CLC /CCL) | 4 |
Peripheral Pin Select (PPS)/Pin Muxing | Yes |
Supported in MPLAB Code Configurator | Yes |
Pins | Packaging | 28 | UQFN |
Temp Range | -40C to +85C |
Packing Media | Tube (61) |
Data Sheets |
---|
dsPIC33CK256MP508 Family Data Sheet |
Board Design Files |
---|
dsPIC33CK256MP50x IBIS Model |
dsPIC33CK256MP50X BSDL File |
dsPIC33C CAD/CAE Schematic Symbols |
Brochures |
---|
16-bit Embedded Control Solutions Brochure |
Motor Control and Drive Brochure |
Intelligent Power Supply Design Solutions Brochure |
16-bit Peripherals Quick Reference Guide |
Programming Specifications |
---|
16-Bit MCU and DSC Programmer's Reference Manual |
dsPIC33CK256MP508 Family Flash Programming Specification - DS70005300 |
dsPIC33C Family Flash Program Exec |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0035 |
Shipping Weight (kg) | 0.114754 |
Lead Count | 28 |
Package Type | UQFN |
Package Width or Size | 6x6x0.55mm |
Soldering Composition | Matte Tin |
Dsc, 100Mhz, 128Kb, Uqfn-Ep-28 | Newark Electronics |
16 Bit DSC, 128KB Flash, 16KB RAM, 100MHz, 28Pin, 3 OpAmp, 3 Comp, PTG | Future Electronics |
dsPIC33C 100MHz, 128K Dual Panel Flash, 16K RAM, OpAmps, 12bit ADCs, PWM | Microchip Technology |
DSC, 100MHZ, 128KB, UQFN-EP-28 | Farnell |
Where can I find additional details, specifications and documents for a DSPIC33CK128MP202-I/2N?
Additional datasheets, footprints and schematics for DSPIC33CK128MP202-I/2N are listed on our Part Details page. You can also find images and similar parts to DSPIC33CK128MP202-I/2N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSPIC33CK128MP202-I/2N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSPIC33CK128MP202-I/2N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSPIC33CK128MP202-I/2N fall under?
The DSPIC33CK128MP202-I/2N is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to DSPIC33CK128MP202-I/2N when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSPIC33CK128MP202-I/2N you can contact the distributor directly for product support, shipping queries etc.
Is the DSPIC33CK128MP202-I/2N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for DSPIC33CK128MP202-I/2N have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Microchip Technology and Farnell have stock available or on a lead time for DSPIC33CK128MP202-I/2N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSPIC33CK128MP202-I/2N often in real-time on the comparison pages.
What if I can't find stock of DSPIC33CK128MP202-I/2N?
You can fill out our help required form which you can use to request a quote for DSPIC33CK128MP202-I/2N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.