Status: | Active |
---|---|
Series: | dsPIC33CH256MP206 |
RoHS: | Compliant |
Microchipās dsPIC33CH family of digital signal controllers (DSCs) feature dual 90 & 100 MIPS 16-bit dsPICĀ® DSC cores with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient, quieter in operation and provide extended motor life. They can be used to control BLDC, PMSM, ACIM, SR and stepper motors. These DSCs enable the design of switched mode power supplies such as AC/DC, DC/DC, UPS and PFC, providing high-precision digital control of Buck, Boost, Fly-Back, Half-Bridge, Full-Bridge, LLC and other power circuits to reach the highest possible energy efficiency. These devices are also ideal for many high-performance general-purpose and robust applications.
The dsPIC33CH product family has many features that help simplify functional safety certifications for ASIL-B and ASIL-C focused applications including:Operating Conditions: |
---|
3V to 3.6V, -40Ā°C to +150Ā°C |
Core: Dual 16-Bit dsPIC33CH CPUs |
---|
Master Core 90 MIPS and Slave Core 100 MIPS Operation |
Independent Peripherals for Master Core and Slave Core |
Configurable Shared Resources for Master Core and Slave Core |
Fast 6-Cycle Divide |
Message Boxes and FIFO to Communicate Between Master and Slave (MSI) |
Code Efficient (C and Assembly) Architecture |
40-Bit Wide Accumulators |
Single-Cycle (MAC/MPY) with Dual Data Fetch |
Single-Cycle, Mixed-Sign MUL Plus 6-Cycle Hardware Divide |
32-Bit Multiply Support |
Five Sets of Interrupt Context Selected Registers and Accumulators per Core for Fast Interrupt Response |
Zero Overhead Looping |
High Performance Peripherals for Real Time Control: |
4 x 12-bit 3.5 MSPS ADCs: 34 Channels |
High Speed PWMs with 250ps resolution, 12x2 Channels |
Optimized for high-performance digital power, motor control and applications requiring sophisticated algorithms |
Master Core features: |
---|
Core Frequency 90 MIPS @ 180 MHz |
Program Flash: 512/256 Kbytes Dual Partition with LiveUpdate |
Data RAM: 48/32 Kbytes |
16-Bit Timer: 1 |
DMA: 6 |
SCCP (Capture/Compare/Timer): 8 |
UART: 2 |
SPI/I2S: 2 |
I2C: 2 |
CAN Flexible Data-Rate (FD): 2 ('50x devices only) |
SENT: 2 |
CRC: 1 |
QEI: 1 |
PTG:1 |
CLC: 4 |
16-Bit High-Speed (250ps) PWM: 4x2 |
12-bit, 3.5 Msps ADC: 1, 16 Channels |
Digital Comparator: 4 |
12-Bit DAC/Analog CMP Module: 1 |
Watchdog Timer: 1 |
Deadman Timer: 1 |
Breakpoints: 3 complex, 5 simple |
Oscillator: 1 |
Slave Core features: |
---|
Core Frequency 100 MIPS @ 200 MHz |
Program Memory: 72 Kbytes (PRAM) Dual Partition with LiveUpdate |
Data RAM: 16 Kbytes |
16-Bit Timer: 1 |
DMA: 2 |
SCCP (Capture/Compare/Timer): 4 |
UART: 1 |
SPI/I2S: 1 |
I2C: 1 |
QEI: 1 |
CLC: 4 |
16-Bit High-Speed (250ps) PWM: 8x2 Channels |
12-bit, 3.5 Msps ADC: 3, 18 Channels |
Digital Comparator: 4 |
12-Bit DAC/Analog CMP Module: 3 |
Watchdog Timer: 1 |
Deadman Timer: 1 |
Breakpoints: 1 complex, 2 simple |
Oscillator: 1 |
Clock Management: |
---|
Internal Oscillator |
Programmable PLLs and Oscillator Clock Sources |
Master Reference Clock Output |
Slave Reference Clock Output |
Fail-Safe Clock Monitor (FSCM) |
Fast Wake-up and Start-up |
Backup Internal Oscillator |
LPRC Oscillator |
Power Management: |
---|
Low-Power Management Modes (Sleep, Idle, Doze) |
Integrated Power-on Reset and Brown-out Reset |
Debugger Development Support |
In-Circuit and In-Application Programming |
Simultaneous Debugging Support for Master and Slave Cores |
Master Only Debug and Slave Only Debug Support |
IEEE 1149.2 Compatible (JTAG) Boundary Scan |
Trace Buffer and Run-Time Watch |
Functional Safety support (ISO26262) |
---|
ASIL-B & ASIL-C focused applications |
FMEDA, Diagnostic Software and Functional Safety manual available under NDA upon request to your sales office |
Functional Safety hardware features |
---|
Multiple redundant clock sources |
I/O Port read-back |
Analog peripherals redundancies |
Windowed Watchdog Timer |
RAM BIST |
Hardware traps |
SFR locks |
Write protection |
Shadow working registers |
AUTOSAR-Ready DSC supporting |
---|
AUTOSAR (4.3.x) |
ASIL B- and ASPICE-compliant MCAL drivers |
ISO 26262 Functional Safety and Automotive Security |
CPU Type | dsPICĀ® DSC |
---|---|
CPU Speed (MHz) | 100 |
Program Memory Size (KB) | 256 |
Multiple Flash Panels | True |
Direct Memory Access (DMA) Channels | 6 |
Temp. Range Min.(CĀ°) | -40 |
Temp. Range Max.(CĀ°) | 150 |
Operation Voltage Min.(V) | 3 |
Operation Voltage Max.(V) | 3.6 |
Pin Count | 64 |
Low Power | No |
Number of Comparators | 4 |
Number of ADCs | 4 |
ADC Channels | 34 |
Max ADC Resolution (bits) | 12 |
Max ADC Sampling Rate (ksps) | 3500 |
Number of DACs | 4 |
DAC outputs | 1 |
Max DAC Resolution (bits) | 12 |
Hardware RTCC | No |
Motor Control PWM Channels | 24 |
SMPS PWM Channels | 24 |
Number of PWM Time Bases | 24 |
Output Compare Channels | 12 |
USB Interface | None |
Number of CAN Modules | 0 |
Type of CAN module | None |
Crypto Engine | No |
Quadrature Encoder Interface (QEI) | 2 |
Segment LCD | 0 |
LCD/Graphics Interface | No |
Configurable Logic Cell Modules (CLC /CCL) | 8 |
Peripheral Pin Select (PPS)/Pin Muxing | Yes |
Supported in MPLAB Code Configurator | Yes |
Pins | Packaging | 64 | TQFP |
Temp Range | -40C to +125C |
Packing Media | Tray (160) |
Data Sheets |
---|
dsPIC33CH512MP508 Family Data Sheet |
Board Design Files |
---|
dsPIC33CH512MP50x IBIS Models |
dsPIC33CH512MP508 Family BSDL Files |
Brochures |
---|
16-bit Embedded Control Solutions Brochure |
Motor Control and Drive Brochure |
Intelligent Power Supply Design Solutions Brochure |
PIC24 MCU Peripheral Integration |
Programming Specifications |
---|
16-Bit MCU and DSC Programmer's Reference Manual |
dsPIC33CH512MP508 Family Flash Programming Specification |
dsPIC33C Family Flash Program Exec |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2867 |
Shipping Weight (kg) | 2.4875 |
Lead Count | 64 |
Package Type | TQFP |
Package Width or Size | 10x10x1mm |
Soldering Composition | Matte Tin |
16 Bit Dsc, Dual Core, 256K Flash, 32K + 16K Ram, 100Mhz, 64Pin, E-Temp 64 Tqfp 10X10X1Mm Tray Rohs Compliant: Yes |Microchip DSPIC33CH256MP206-E/PT | Newark Electronics |
dsPIC33 100MHz Dual Core, 64-Pin, 256KB Flash | Microchip Technology |
DIGITAL SIGNAL CONTROLLERS | Farnell |
Where can I find additional details, specifications and documents for a DSPIC33CH256MP206-E/PT?
Additional datasheets, footprints and schematics for DSPIC33CH256MP206-E/PT are listed on our Part Details page. You can also find images and similar parts to DSPIC33CH256MP206-E/PT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSPIC33CH256MP206-E/PT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSPIC33CH256MP206-E/PT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSPIC33CH256MP206-E/PT fall under?
The DSPIC33CH256MP206-E/PT is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to DSPIC33CH256MP206-E/PT when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSPIC33CH256MP206-E/PT you can contact the distributor directly for product support, shipping queries etc.
Is the DSPIC33CH256MP206-E/PT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for DSPIC33CH256MP206-E/PT have stock available?
Authorised distributors including Newark Electronics, Microchip Technology and Farnell have stock available or on a lead time for DSPIC33CH256MP206-E/PT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSPIC33CH256MP206-E/PT often in real-time on the comparison pages.
What if I can't find stock of DSPIC33CH256MP206-E/PT?
You can fill out our help required form which you can use to request a quote for DSPIC33CH256MP206-E/PT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.