Status: | Unknown |
---|---|
Series: | 56800E Series |
RoHS: | Unknown |
Prices starting from US$26.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$31.61
|
795
in stock
|
Buy Now | |
Newark Electronics
from US$32.86
|
795
in stock
|
Buy Now | |
element14
from US$33.24
|
795
in stock
|
Buy Now | |
Chip One Stop
from US$26.60
|
148
in stock
|
Buy Now | |
Distrelec
from US$46.25
|
40
in stock
|
Buy Now | |
Micros
from US$49.09
|
2
in stock
|
Buy Now | |
Avnet Silica
-
|
40
in stock
|
Buy Now | |
Future Electronics
from US$29.66
|
-
|
Buy Now | |
Avnet America
from US$26.23
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Product Range | 56800E Series |
---|---|
Core Frequency | 80MHz |
Flash Memory Size | 128KB |
No. of I/O's | 32I/O's |
Embedded Interface Type | CAN SCI SPI |
Core Supply Voltage | 3.3V |
DSC Case Style | LQFP |
No. of Pins | 160Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
Dsc, 16Bit, 56F807, 80Mhz, 160Lqfp | Newark Electronics |
DSC, 16BIT, 56F807, 80MHZ, 160LQFP | element14 |
DSC, 16BIT, 56F807, 80MHZ, 160LQFP | Farnell |
NXP Digital Signal Controller 56800 80MHz 128KB / 4KB LQFP-160 | Distrelec |
MCU 16-bit DSP56F8xx CISC 120KB Flash 3.3V 160-Pin LQFP Tray | Avnet Silica |
DSP56F807 Series 4 kB 128 kB SMT 16-Bit Digital Signal Controller - LQFP-160 | Future Electronics |
Where can I find additional details, specifications and documents for a DSP56F807PY80E?
Additional datasheets, footprints and schematics for DSP56F807PY80E are listed on our Part Details page. You can also find images and similar parts to DSP56F807PY80E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSP56F807PY80E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSP56F807PY80E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSP56F807PY80E fall under?
The DSP56F807PY80E is listed under Electronic & Electrical Components > Semiconductors - ICs > Digital Signal Controllers - DSC.
Can I view similar or alternative parts?
You can view similar parts to DSP56F807PY80E when available in the Digital Signal Controllers - DSC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSP56F807PY80E you can contact the distributor directly for product support, shipping queries etc.
Is the DSP56F807PY80E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DSP56F807PY80E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Distrelec have stock available or on a lead time for DSP56F807PY80E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSP56F807PY80E often in real-time on the comparison pages.
What if I can't find stock of DSP56F807PY80E?
You can fill out our help required form which you can use to request a quote for DSP56F807PY80E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.