Status: | Unknown |
---|---|
Series: | DSEI3 Series |
RoHS: | Unknown |
Prices starting from US$2.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.09
|
94
in stock
|
Buy Now | |
Newark Electronics
from US$3.93
|
297
in stock
|
Buy Now | |
element14
from US$4.24
|
297
in stock
|
Buy Now | |
Farnell
from US$4.18
|
297
in stock
|
Buy Now | |
Schukat Electronic
from US$2.34
|
255
in stock
|
Buy Now | |
Future Electronics
from US$2.57
|
210
in stock
|
Buy Now | |
Distrelec
from US$3.10
|
111
in stock
|
Buy Now | |
TTI Europe
from US$3.20
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 37A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.6V |
Reverse Recovery Time trr Max | 35ns |
Forward Surge Current Ifsm Max | 300A |
Operating Temperature Max | 150°C |
Diode Case Style | TO-247AD |
No. of Pins | 2 Pin, 2Pins |
Product Range | DSEI3 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
Current Ifsm | 300A |
Diode Type | Fast Recovery |
Forward Current If Max | 37A |
Junction Temperature Tj Max | 150°C |
Reverse Recovery Time trr Typ | 35ns |
Where can I find additional details, specifications and documents for a DSEI30-06A?
Additional datasheets, footprints and schematics for DSEI30-06A are listed on our Part Details page. You can also find images and similar parts to DSEI30-06A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSEI30-06A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSEI30-06A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSEI30-06A fall under?
The DSEI30-06A is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to DSEI30-06A when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSEI30-06A you can contact the distributor directly for product support, shipping queries etc.
Is the DSEI30-06A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DSEI30-06A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and Future Electronics have stock available or on a lead time for DSEI30-06A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSEI30-06A often in real-time on the comparison pages.
What if I can't find stock of DSEI30-06A?
You can fill out our help required form which you can use to request a quote for DSEI30-06A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.