Status: | Not Recommended |
---|---|
Series: | DSC6300 |
RoHS: | Compliant |
The DSC6300 family of devices is the industry’s smallest and lowest-power spread-spectrum MEMS oscillators. Available in four different package sizes with operation as low as 3 mA the smallest 4-pin package is a mere 1.6 x 1.2 mm in size. The devices support up to ±2.5% or -3% spread spectrum that can achieve up to 15 dB Electro-Magnetic Interference (EMI) reduction on fundamental frequency (more on high harmonics) . Because of industry standard package and pin options, customers can solve last minute EMI problems simply by putting the new DSC6300 on their current board layout with no redesign required.
The DSC63xx family is available in ultra-small 1.6 mm x 1.2 mm and 2.0 mm x 1.6 mm packages. Other package sizes include: 2.5 mm x 2.0 mm and 3.2 mm x 2.5 mm. These packages are “drop-in” replacements for standard 4-pin CMOS quartz crystal.
Create an application specific part and order samples with the CLOCKWORKS CONFIGURATOR tool.
Prices starting from US$1.17
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.17
|
No stock
|
Buy Now |
Output Frequency: 1 – 100MHz LVCMOS |
Center spread: ±0.25%, ±0.5%, ±1.0%, ±1.5%, ±2.0%, ±2.5%, |
Down spread: -0.25% , -0.5%, -1.0%, -1.5%, -2.0%, -3.0% |
Ultra-low power consumption: 3mA (active), 10 µA stdby |
Wide supply voltage range: 1.71V -3.63V VDD |
Ultra-small package size: 1.6 x 1.2 mm, 2.0x1.6mm, 2.5x2.0mm, 3.2x2.5mm |
Support Industrial temperature range: -40 to +85ºC |
Excellent shock and vibration immunity |
High reliability |
Lead free and RoHS compliant |
Supply Voltage (V) | 1.71 - 3.63 |
---|---|
Output Frequency Min (MHz) | 1 |
Output Frequency Max (MHz) | 100 |
Output Logic | LVCMOS |
Data Sheets |
---|
DSC63xx Data Sheet |
Application Notes |
---|
AN2340 - Immunity of MEMS Oscillators to Mechanical Stresses - Immunity of MEMS Oscillators to Mechanical Stresses |
AN2399 - MEMS Oscillators Offer Immunity to EMI |
Brochures |
---|
DSC63xx Sell Sheet |
Supporting Collateral |
---|
MEMS Clocks FAQs |
Microchip Oscillators and Clocks Using MEMS Technology |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0195 |
Shipping Weight (kg) | 0.035 |
Lead Count | 4 |
Package Type | VFLGA |
Package Width or Size | 1.6x1.2x0.89mm |
Soldering Composition | NiAu |
Spread Spectrum Mems Oscillator, -0.50% Ss, -20C-70C, 50Ppm, 1.6X1.2Mm 4 Vflga 1.6X1.2X0.89Mm T/R Rohs Compliant: Yes |Microchip DSC6301HE1HA-016.3840T | Newark Electronics |
Where can I find additional details, specifications and documents for a DSC6301HE1HA-016.3840T?
Additional datasheets, footprints and schematics for DSC6301HE1HA-016.3840T are listed on our Part Details page. You can also find images and similar parts to DSC6301HE1HA-016.3840T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSC6301HE1HA-016.3840T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSC6301HE1HA-016.3840T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSC6301HE1HA-016.3840T fall under?
The DSC6301HE1HA-016.3840T is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to DSC6301HE1HA-016.3840T when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSC6301HE1HA-016.3840T you can contact the distributor directly for product support, shipping queries etc.
Is the DSC6301HE1HA-016.3840T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for DSC6301HE1HA-016.3840T have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DSC6301HE1HA-016.3840T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSC6301HE1HA-016.3840T often in real-time on the comparison pages.
What if I can't find stock of DSC6301HE1HA-016.3840T?
You can fill out our help required form which you can use to request a quote for DSC6301HE1HA-016.3840T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.