Status: | Active |
---|---|
Series: | DSC1003 |
RoHS: | Compliant |
Create an application specific part and order samples with the CLOCKWORKS CONFIGURATOR tool.
Prices starting from US$1.91
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.20
|
1,280
in stock
|
Buy Now | |
Microchip Technology
from US$1.91
|
2,317
in stock
|
Buy Now | |
Newark Electronics
from US$2.08
|
1,280
in stock
|
Buy Now | |
element14
from US$2.10
|
1,280
in stock
|
Buy Now | |
Chip One Stop
from US$1.95
|
420
in stock
|
Buy Now | |
Future Electronics
from US$2.22
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Frequency Range: 1 to 150MHz |
±10 PPM, ±25 PPM, ±50 PPM |
Operating voltage of 1.7V to 3.6V |
Ext. Industrial -40°C to 105°C |
Industrial -40°C to 85°C |
Ext. Commercial -20°C to 70°C |
Commercial 0°C to 70°C |
6mA Operating (40MHz) |
15µA Standby |
2.5mm x 2.0mm x 0.85mm |
3.2mm x 2.5mm x 0.85mm |
5.0mm x 3.2mm x 0.85mm |
7.0mm x 5.0mm x 0.85mm |
Excellent Shock and Vibration Resistant |
Lead free, RoHS, & Reach SVHC Compliant |
Supply Voltage (V) | 1.62 - 3.63 |
---|---|
Output Frequency Min (MHz) | 1 |
Output Frequency Max (MHz) | 150 |
Output Logic | LVCMOS |
Pins | Packaging | 4 | VDFN |
Temp Range | -40C to +105C |
Packing Media | Tube (140) |
Data Sheets |
---|
DSC1001/3/4 Data Sheet |
Application Notes |
---|
AN2340 - Immunity of MEMS Oscillators to Mechanical Stresses - Immunity of MEMS Oscillators to Mechanical Stresses |
AN2399 - MEMS Oscillators Offer Immunity to EMI |
Board Design Files |
---|
dsc1003dl.ibs |
dsc1003ci.ibs |
Supporting Collateral |
---|
MEMS Clocks FAQs |
Microchip Oscillators and Clocks Using MEMS Technology |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0123 |
Shipping Weight (kg) | 0.028607 |
Lead Count | 4 |
Package Type | VDFN |
Package Width or Size | 2.0x2.5mm |
Soldering Composition | NiPdAu |
MEMS OSC, LVCMOS, 25MHz, 10PPM, 1.8-3.3V, -40 to 105C, 2.5 x 2.0mm | Microchip Technology |
Mems Oscillator, 25Mhz, 2.5X2Mm, Cmos | Newark Electronics |
MEMS OSCILLATOR, 25MHZ, 2.5X2MM, CMOS | element14 |
MEMS Oscillator, Low Power, -40C-105C, 10ppm | Future Electronics |
MEMS OSCILLATOR LOW POWER -40C-105C 10PPM | EBV Elektronik |
Where can I find additional details, specifications and documents for a DSC1003DL5-025.0000?
Additional datasheets, footprints and schematics for DSC1003DL5-025.0000 are listed on our Part Details page. You can also find images and similar parts to DSC1003DL5-025.0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSC1003DL5-025.0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSC1003DL5-025.0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSC1003DL5-025.0000 fall under?
The DSC1003DL5-025.0000 is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to DSC1003DL5-025.0000 when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSC1003DL5-025.0000 you can contact the distributor directly for product support, shipping queries etc.
Is the DSC1003DL5-025.0000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for DSC1003DL5-025.0000 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for DSC1003DL5-025.0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSC1003DL5-025.0000 often in real-time on the comparison pages.
What if I can't find stock of DSC1003DL5-025.0000?
You can fill out our help required form which you can use to request a quote for DSC1003DL5-025.0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.