DS90LV048ATMTC/NOPB . Semiconductors - ICs by Texas Instruments

IC RECEIVER QUAD 400MBPS SMD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.25

Distributor Stock
Logo for RS
RS
from US$2.17
16
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$1.96
621
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.90
72
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.08
-
Buy Now
Logo for element14
element14
from US$3.12
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.25
-
Buy Now
Logo for Farnell
Farnell
from US$1.55
-
Buy Now

Specifications

Device Type LVDS Differential Line Receiver
Peak-to-Peak Jitter Max 1.5ns
Supply Current Max 15mA
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Supply Voltage Min 3V
Supply Voltage Max 3.6V
Driver Case Style TSSOP
No. of Pins 16Pins
Signaling Rate 400Mbps
Signal Input Type LVDS
Output Level Type CMOS
ESD HBM 10kV
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Audio IC Case Style TSSOP
Data Rate 400Mbps
No. of Receivers 4Receivers
Operating Temperature Range -40°C to +85°C
Propagation Delay 2ns
Supply Current 15mA
Supply Voltage Range 3V to 3.6V
Termination Type Surface Mount Device

Alternative Descriptions

DS90LV048ATMTC/NOPB, LVDS Receivers | RS
Ic, Receiver, Quad, 400Mbps, Smd | Newark Electronics
IC, RECEIVER, QUAD, 400MBPS, SMD | element14
400-Mbps LVDS quad high-speed differential receiver | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DS90LV048ATMTC/NOPB .?

Additional datasheets, footprints and schematics for DS90LV048ATMTC/NOPB . are listed on our Part Details page. You can also find images and similar parts to DS90LV048ATMTC/NOPB . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DS90LV048ATMTC/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS90LV048ATMTC/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DS90LV048ATMTC/NOPB . fall under?

The DS90LV048ATMTC/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to DS90LV048ATMTC/NOPB . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DS90LV048ATMTC/NOPB . you can contact the distributor directly for product support, shipping queries etc.

Is the DS90LV048ATMTC/NOPB . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DS90LV048ATMTC/NOPB . have stock available?

Authorised distributors including CoreStaff, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for DS90LV048ATMTC/NOPB ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DS90LV048ATMTC/NOPB . often in real-time on the comparison pages.

What if I can't find stock of DS90LV048ATMTC/NOPB .?

You can fill out our help required form which you can use to request a quote for DS90LV048ATMTC/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay