Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.28
|
1,128
in stock
|
Buy Now | |
Texas Instruments
from US$2.64
|
53,325
in stock
|
Buy Now | |
Newark Electronics
from US$5.90
|
1,128
in stock
|
Buy Now | |
element14
from US$7.35
|
1,128
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.25
|
133
in stock
|
Buy Now | |
Chip One Stop
from US$3.41
|
7
in stock
|
Buy Now |
Device Type | LVD, LVDS Receiver |
---|---|
Peak-to-Peak Jitter Max | 250ps |
Supply Current Max | 105mA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
ESD HBM | 7kV |
+3.3V Rising Edge Data Strobe LVDS 28-Bit Channel Link Receiver - 66 MHz | Texas Instruments |
Lvds Receiver, Tssop-56 | Newark Electronics |
LVDS RECEIVER, TSSOP-56 | element14 |
IC: interface | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a DS90CR286AMTD/NOPB?
Additional datasheets, footprints and schematics for DS90CR286AMTD/NOPB are listed on our Part Details page. You can also find images and similar parts to DS90CR286AMTD/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS90CR286AMTD/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS90CR286AMTD/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS90CR286AMTD/NOPB fall under?
The DS90CR286AMTD/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DS90CR286AMTD/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS90CR286AMTD/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the DS90CR286AMTD/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS90CR286AMTD/NOPB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for DS90CR286AMTD/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS90CR286AMTD/NOPB often in real-time on the comparison pages.
What if I can't find stock of DS90CR286AMTD/NOPB?
You can fill out our help required form which you can use to request a quote for DS90CR286AMTD/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.