DS90CR285MTD/NOPB . Semiconductors - ICs by Texas Instruments

IC TRANSMITTER 28BIT LVCMOS/TTL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.65

Distributor Stock
Logo for RS
RS
from US$6.80
14
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$3.65
87,389
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$5.58
98
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.17
-
Buy Now
Logo for element14
element14
from US$8.68
-
Buy Now
Logo for Farnell
Farnell
from US$7.15
-
Buy Now

Specifications

Device Type Transmitter
Peak-to-Peak Jitter Max 250ps
Supply Current Max 55mA
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Supply Voltage Min 3V
Supply Voltage Max 3.6V
Driver Case Style TSSOP
No. of Pins 56Pins
Signaling Rate 462Mbps
Signal Input Type LVCMOS LVTTL
Output Level Type LVDS
ESD HBM 7kV
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Base Number 90
Data Rate 1.848Gbps
Line Bus Drive Receive Transceiver Type RS644
Logic Case Style TSSOP
No. of Channels 4Channels
No. of Drivers 4Drivers
Operating Temperature Range -40°C to +85°C
Supply Current 78mA
Supply Voltage Range 3V to 3.6V
Termination Type Surface Mount Device

Alternative Descriptions

+3.3V Rising Edge Data Strobe LVDS 28-Bit Channel Link Transmitter - 66 MHz | Texas Instruments
LVDS risingedge data strobe,DS90CR285MTD | RS
+3.3V Rising Edge Data Strobe Lvds 28-Bi Rohs Compliant: Yes |TEXAS INSTRUMENTS DS90CR285MTD/NOPB. | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DS90CR285MTD/NOPB .?

Additional datasheets, footprints and schematics for DS90CR285MTD/NOPB . are listed on our Part Details page. You can also find images and similar parts to DS90CR285MTD/NOPB . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DS90CR285MTD/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS90CR285MTD/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DS90CR285MTD/NOPB . fall under?

The DS90CR285MTD/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to DS90CR285MTD/NOPB . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DS90CR285MTD/NOPB . you can contact the distributor directly for product support, shipping queries etc.

Is the DS90CR285MTD/NOPB . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DS90CR285MTD/NOPB . have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for DS90CR285MTD/NOPB ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DS90CR285MTD/NOPB . often in real-time on the comparison pages.

What if I can't find stock of DS90CR285MTD/NOPB .?

You can fill out our help required form which you can use to request a quote for DS90CR285MTD/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay