Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | LVDS Receiver |
---|---|
Peak-to-Peak Jitter Max | 250ps |
Supply Current Max | 115mA |
Operating Temperature Min | -10°C |
Operating Temperature Max | 70°C |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | TSSOP |
No. of Pins | 48Pins |
Signaling Rate | 1.785Gbps |
Signal Input Type | LVDS |
Output Level Type | CMOS TTL |
ESD HBM | 7kV |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Data Rate | 1.785Gbps |
IC Input Type | LVDS |
IC Output Type | LVCMOS LVTTL |
No. of Inputs | 3 |
No. of Outputs | 21Outputs |
SERDES Function | Deserialiser |
+3.3V Rising Edge Data Strobe LVDS 21-Bit Channel Link Receiver - 85 MHz | Texas Instruments |
Where can I find additional details, specifications and documents for a DS90CR218AMTD/NOPB .?
Additional datasheets, footprints and schematics for DS90CR218AMTD/NOPB . are listed on our Part Details page. You can also find images and similar parts to DS90CR218AMTD/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS90CR218AMTD/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS90CR218AMTD/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS90CR218AMTD/NOPB . fall under?
The DS90CR218AMTD/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DS90CR218AMTD/NOPB . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS90CR218AMTD/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the DS90CR218AMTD/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS90CR218AMTD/NOPB . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop and Farnell have stock available or on a lead time for DS90CR218AMTD/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS90CR218AMTD/NOPB . often in real-time on the comparison pages.
What if I can't find stock of DS90CR218AMTD/NOPB .?
You can fill out our help required form which you can use to request a quote for DS90CR218AMTD/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.