DS90CR216AMTD/NOPB Semiconductors - ICs by Texas Instruments

IC RECEIVER

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The DS90CR286A receiver converts the four LVDS data streams back into parallel 28 bits of LVCMOS data. Also available is the DS90CR216A receiver that converts the three LVDS data streams back into parallel 21 bits of LVCMOS data. The outputs of both receivers strobe on the rising edge. The receiver LVDS clock operates at rates from 20 to 66 MHz. The device phase-locks to the input clock, samples the serial bit streams at the LVDS data lines, and converts them into parallel output data. At an incoming clock rate of 66 MHz, each LVDS input line is running at a bit rate of 462 Mbps, resulting in a maximum throughput of 1.848 Gbps for the DS90CR286A and 1.386 Gbps for the DS90CR216A. The DS90CR286A and DS90CR216A devices are enhanced over prior generation receivers and provide a wider data valid time on the receiver output. The use of these serial link devices is ideal for solving EMI and cable size problems associated with transmitting data over wide, high speed parallel LVCMOS interfaces. Both devices are offered in TSSOP packages.

Where to Buy

Prices starting from US$2.84

Distributor Stock
Logo for Farnell
Farnell
from US$6.69
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$2.84
18,937
in stock
Buy Now
Logo for element14
element14
from US$6.74
-
Buy Now

Specifications

Device Type LVDS Receiver
Peak-to-Peak Jitter Max 250ps
Supply Current Max 90mA
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Supply Voltage Min 3V
Supply Voltage Max 3.6V
Driver Case Style TSSOP
No. of Pins 48Pins
Signaling Rate 1.386Gbps
Signal Input Type LVDS
Output Level Type CMOS TTL
ESD HBM 7kV
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Audio IC Case Style TSSOP
Base Number 90
Data Rate 1386Mbps
No. of Receivers 4Receivers
Operating Temperature Range -40°C to +85°C
Propagation Delay 1.8ns
Supply Current 81mA
Supply Voltage Range 3V to 3.6V
Termination Type Surface Mount Device

Alternative Descriptions

+3.3V Rising Edge Data Strobe LVDS Receiver 21-Bit Channel Link - 66 MHz | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DS90CR216AMTD/NOPB?

Additional datasheets, footprints and schematics for DS90CR216AMTD/NOPB are listed on our Part Details page. You can also find images and similar parts to DS90CR216AMTD/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DS90CR216AMTD/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS90CR216AMTD/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DS90CR216AMTD/NOPB fall under?

The DS90CR216AMTD/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to DS90CR216AMTD/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DS90CR216AMTD/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the DS90CR216AMTD/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DS90CR216AMTD/NOPB have stock available?

Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for DS90CR216AMTD/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DS90CR216AMTD/NOPB often in real-time on the comparison pages.

What if I can't find stock of DS90CR216AMTD/NOPB?

You can fill out our help required form which you can use to request a quote for DS90CR216AMTD/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay