DS90C031BTM/NOPB . Semiconductors - ICs by Texas Instruments

IC LINE DRIVER QUAD 5V SMD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.29

Distributor Stock
Logo for RS
RS
from US$2.25
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.29
64,345
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.25
48
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.21
-
Buy Now
Logo for element14
element14
from US$3.44
-
Buy Now
Logo for Farnell
Farnell
from US$3.35
-
Buy Now

Specifications

Device Type Line
Peak-to-Peak Jitter Max 600ps
Supply Current Max 21mA
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Driver Case Style SOIC
No. of Pins 16Pins
Signaling Rate 155.5Mbps
Signal Input Type CMOS TTL
Output Level Type LVDS
ESD HBM 2kV
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
No. of Transmitters 4
Operating Temperature Range -40°C to +85°C
Output Current Max 5mA
Supply Voltage Range 4.5V to 5.5V
Termination Type Surface Mount Device

Alternative Descriptions

LVDS quad CMOS differential line driver | Texas Instruments
LVDS Driver 0.45V SOIC16 | RS
Ic, Line Driver, Quad, 5V, Smd | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DS90C031BTM/NOPB .?

Additional datasheets, footprints and schematics for DS90C031BTM/NOPB . are listed on our Part Details page. You can also find images and similar parts to DS90C031BTM/NOPB . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DS90C031BTM/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS90C031BTM/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DS90C031BTM/NOPB . fall under?

The DS90C031BTM/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to DS90C031BTM/NOPB . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DS90C031BTM/NOPB . you can contact the distributor directly for product support, shipping queries etc.

Is the DS90C031BTM/NOPB . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DS90C031BTM/NOPB . have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for DS90C031BTM/NOPB ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DS90C031BTM/NOPB . often in real-time on the comparison pages.

What if I can't find stock of DS90C031BTM/NOPB .?

You can fill out our help required form which you can use to request a quote for DS90C031BTM/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay